B&K Precision Cal Power Supply, Adj, 3A, 30V, 220W; Power Supply Output Type B&k Precision 1627A CAL

Description
CAL POWER SUPPLY, ADJ, 3A, 30V, 220W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:220W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, ADJ, 3A, 30V, 220W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:220W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Adj, 3A, 30V, 220W; Power Supply Output Type B&k Precision - 42AC0494 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Adj, 3A, 30V, 220W; Power Supply Output Type B&k Precision
42AC0494
Cal Power Supply, Adj, 3A, 30V, 220W; Power Supply Output Type B&k Precision 42AC0494
CAL POWER SUPPLY, ADJ, 3A, 30V, 220W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:220W; Plug Type:- RoHS Compliant: Yes

CAL POWER SUPPLY, ADJ, 3A, 30V, 220W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:220W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 42AC0494
Product Name Cal Power Supply, Adj, 3A, 30V, 220W; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-12S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Narrow Profile - Linear Power Supplies ±12v and ±15v, Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details