B&K Precision DC Power Supply 1602

Description
The 1602 is a 80 W, 400 V, 0.2 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 400V Current: 0.2A Power: 80W Input Voltage: 105-125 VAC, 60 Hz Load regulation: 0.1% at high end Line regulation: 0.1% The BK Precision 1602 is a versatile, laboratory quality instrument which provides regulated DC voltages and currents of 0-400V at 0-200mA and 0-100V at 0-2mA; and AC voltages and currents of 6.3 and 12.6 VAC at 0-3.5A.
Description
The 1602 is a 80 W, 400 V, 0.2 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 400V Current: 0.2A Power: 80W Input Voltage: 105-125 VAC, 60 Hz Load regulation: 0.1% at high end Line regulation: 0.1% The BK Precision 1602 is a versatile, laboratory quality instrument which provides regulated DC voltages and currents of 0-400V at 0-200mA and 0-100V at 0-2mA; and AC voltages and currents of 6.3 and 12.6 VAC at 0-3.5A.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 1602 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1602
DC Power Supply 1602
The 1602 is a 80 W, 400 V, 0.2 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 400V Current: 0.2A Power: 80W Input Voltage: 105-125 VAC, 60 Hz Load regulation: 0.1% at high end Line regulation: 0.1% The BK Precision 1602 is a versatile, laboratory quality instrument which provides regulated DC voltages and currents of 0-400V at 0-200mA and 0-100V at 0-2mA; and AC voltages and currents of 6.3 and 12.6 VAC at 0-3.5A.

The 1602 is a 80 W, 400 V, 0.2 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 400V
  • Current: 0.2A
  • Power: 80W
  • Input Voltage: 105-125 VAC, 60 Hz
  • Load regulation: 0.1% at high end
  • Line regulation: 0.1%

The BK Precision 1602 is a versatile, laboratory quality instrument which provides regulated DC voltages and currents of 0-400V at 0-200mA and 0-100V at 0-2mA; and AC voltages and currents of 6.3 and 12.6 VAC at 0-3.5A.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 1602
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details