9 CHANNEL MUTUAL / 8 SELF- CAPAC
Capacitive Touch Buttons, Slider 18-WLCSP (1.62x1.62)
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | IQS7222A001CSR | IQS7222A001CSR |
| Product Name | Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch | Sensor, Capacitive Touch |
| Device Type | Sensor Interface | |
| Supply Voltage | Other | Other; 1.71V ~ 3.5V, 2.2V ~ 3.5V |
| Package Type | BGA; 18-UFBGA, WLCSP | BGA; CSP; 18-UFBGA, WLCSP |