AZOTEQ Interface Transceiver IC IQS7211A101QNR

Description
VERSATILE TRACKPAD / TOUCHSCREEN Product overview: IQS7211A101QNR from Azoteq is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-IQS7211A101QNR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
VERSATILE TRACKPAD / TOUCHSCREEN Product overview: IQS7211A101QNR from Azoteq is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-IQS7211A101QNR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 752-IQS7211A101QNR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
752-IQS7211A101QNR
Interface Transceiver IC 752-IQS7211A101QNR
VERSATILE TRACKPAD / TOUCHSCREEN Product overview: IQS7211A101QNR from Azoteq is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-IQS7211A101QNR can be used for catalog matching and distributor lookup.

VERSATILE TRACKPAD / TOUCHSCREEN Product overview: IQS7211A101QNR from Azoteq is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-IQS7211A101QNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs)- Interface- Sensor, Capacitive Touch -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs)- Interface- Sensor, Capacitive Touch
Integrated Circuits (ICs)- Interface- Sensor, Capacitive Touch
Manufacturer: Azoteq (Pty) Ltd Category: Integrated Circuits (ICs)- Interface- Sensor, Capacitive Touch Series: IQ Switch® ProxFusion® Package: Tape & Reel (TR) Cut Tape (CT) Type: Buttons, Slider Voltage - Supply: 1.71V ~ 3.5V, 2.2V ~ 3.5V Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 20-UFQFN Exposed Pad Supplier Device Package: 20-QFN (3x3)

Manufacturer: Azoteq (Pty) Ltd
Category: Integrated Circuits (ICs)- Interface- Sensor, Capacitive Touch
Series: IQ Switch® ProxFusion®
Package: Tape & Reel (TR) Cut Tape (CT)
Type: Buttons, Slider
Voltage - Supply: 1.71V ~ 3.5V, 2.2V ~ 3.5V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 20-UFQFN Exposed Pad
Supplier Device Package: 20-QFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch - IQS7211A101QNR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
IQS7211A101QNR
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch IQS7211A101QNR
VERSATILE TRACKPAD / TOUCHSCREEN

VERSATILE TRACKPAD / TOUCHSCREEN

Supplier's Site
Sensor, Capacitive Touch - IQS7211A101QNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor, Capacitive Touch
IQS7211A101QNR
Sensor, Capacitive Touch IQS7211A101QNR
Capacitive Touch Buttons, Slider 20-QFN (3x3)

Capacitive Touch Buttons, Slider 20-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 752-IQS7211A101QNR IQS7211A101QNR IQS7211A101QNR
Product Name Interface Transceiver IC Integrated Circuits (ICs)- Interface- Sensor, Capacitive Touch Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch Sensor, Capacitive Touch
Device Type Transceiver Sensor Interface Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 1.71V ~ 3.5V, 2.2V ~ 3.5V Other; 1.71V ~ 3.5V~ 2.2V ~ 3.5V Other Other; 1.71V ~ 3.5V, 2.2V ~ 3.5V
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A89301GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN-24
View Details
Interface Transceiver IC - 702-SI3019-F-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4568TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 10-DFN Exposed Pad
Pins 10 #
View Details
Power Switch ICs - 1464824P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Package Type SOT-25
View Details