Azbil Corporation Temperature Controllers

Description
We provide all types of mounting controllers in various sizes such as 48 × 48, 48 × 96, and 96 × 96 mm. Network Instrumentation Modules are multichannel controllers with Ethernet connectivity (MODBUS/TCP). Start up the PLC, touch panel, and sensors along with the system via Ethernet connection. In addition to controllers, the lineup includes a wide variety of module types, including digital I/O modules and pulse counters. Each module can be connected to the Ethernet individually. An engineering tool (SLP-NX) that enables collective setting of all channels and collective monitoring is also available. The SDC series features PID controllers with full multi-range input, digital indication, and the new Ra-PID (RationaLOOP PID) and Just-FITTER algorithms. The product lineup includes a diversity of models. SDC15/25/26/35/36 models have a maximum of 2 control outputs, the SDC45 has 5, and the SDC46 (depending on the model number) as many as 7. In each case there is a choice of relay contact, voltage pulse, continuous voltage, and current output types.
Description
We provide all types of mounting controllers in various sizes such as 48 × 48, 48 × 96, and 96 × 96 mm. Network Instrumentation Modules are multichannel controllers with Ethernet connectivity (MODBUS/TCP). Start up the PLC, touch panel, and sensors along with the system via Ethernet connection. In addition to controllers, the lineup includes a wide variety of module types, including digital I/O modules and pulse counters. Each module can be connected to the Ethernet individually. An engineering tool (SLP-NX) that enables collective setting of all channels and collective monitoring is also available. The SDC series features PID controllers with full multi-range input, digital indication, and the new Ra-PID (RationaLOOP PID) and Just-FITTER algorithms. The product lineup includes a diversity of models. SDC15/25/26/35/36 models have a maximum of 2 control outputs, the SDC45 has 5, and the SDC46 (depending on the model number) as many as 7. In each case there is a choice of relay contact, voltage pulse, continuous voltage, and current output types.

Suppliers

Company
Product
Description
Supplier Links
Temperature Controllers -  - Azbil Corporation
Chiyoda, Tokyo, Japan
Temperature Controllers
Temperature Controllers
We provide all types of mounting controllers in various sizes such as 48 × 48, 48 × 96, and 96 × 96 mm. Network Instrumentation Modules are multichannel controllers with Ethernet connectivity (MODBUS/TCP). Start up the PLC, touch panel, and sensors along with the system via Ethernet connection. In addition to controllers, the lineup includes a wide variety of module types, including digital I/O modules and pulse counters. Each module can be connected to the Ethernet individually. An engineering tool (SLP-NX) that enables collective setting of all channels and collective monitoring is also available. The SDC series features PID controllers with full multi-range input, digital indication, and the new Ra-PID (RationaLOOP PID) and Just-FITTER algorithms. The product lineup includes a diversity of models. SDC15/25/26/35/36 models have a maximum of 2 control outputs, the SDC45 has 5, and the SDC46 (depending on the model number) as many as 7. In each case there is a choice of relay contact, voltage pulse, continuous voltage, and current output types.

We provide all types of mounting controllers in various sizes such as 48 × 48, 48 × 96, and 96 × 96 mm.

  • Network Instrumentation Modules are multichannel controllers with Ethernet connectivity (MODBUS/TCP). Start up the PLC, touch panel, and sensors along with the system via Ethernet connection. In addition to controllers, the lineup includes a wide variety of module types, including digital I/O modules and pulse counters. Each module can be connected to the Ethernet individually. An engineering tool (SLP-NX) that enables collective setting of all channels and collective monitoring is also available.
  • The SDC series features PID controllers with full multi-range input, digital indication, and the new Ra-PID (RationaLOOP PID) and Just-FITTER algorithms. The product lineup includes a diversity of models. SDC15/25/26/35/36 models have a maximum of 2 control outputs, the SDC45 has 5, and the SDC46 (depending on the model number) as many as 7. In each case there is a choice of relay contact, voltage pulse, continuous voltage, and current output types.
Supplier's Site

Technical Specifications

  Azbil Corporation
Product Category Temperature Controllers
Product Name Temperature Controllers
Control PID
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Control Panels - Hybrid Control Panel - WATTCO
Specs
Control Limit
Form Factor Chassis
Media Liquid; Gas
View Details
Electronic Hygrotherm ETF 012 - 01230.0-00 - STEGO
Specs
Controller Type Humidity
Control Limit
Features Multi-Function
View Details