Azbil Corporation Proximity Switch FL7S-1W6W-CN03

Description
CYLINDRICAL PROXIMITY SENSOR, STAINLESS STEEL SENSING FACE, 8 MM, DC 2-WIRE, NO, 1.5 MM SENSING RANGE, SUS 303 SPATTER SLAG PROOF COATING, SUS 303 RESIN COATED FACE, 30 CM, FLAME RESISTANT CABLE W/M12 CONNECTOR, 3-4 PIN, NO-POLARITY. FREE 2 YEAR RADWELL WARRANTY
Description
CYLINDRICAL PROXIMITY SENSOR, STAINLESS STEEL SENSING FACE, 8 MM, DC 2-WIRE, NO, 1.5 MM SENSING RANGE, SUS 303 SPATTER SLAG PROOF COATING, SUS 303 RESIN COATED FACE, 30 CM, FLAME RESISTANT CABLE W/M12 CONNECTOR, 3-4 PIN, NO-POLARITY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 95846966 - Radwell International
Willingboro, NJ, United States
Proximity Switch
95846966
Proximity Switch 95846966
CYLINDRICAL PROXIMITY SENSOR, STAINLESS STEEL SENSING FACE, 8 MM, DC 2-WIRE, NO, 1.5 MM SENSING RANGE, SUS 303 SPATTER SLAG PROOF COATING, SUS 303 RESIN COATED FACE, 30 CM, FLAME RESISTANT CABLE W/M12 CONNECTOR, 3-4 PIN, NO-POLARITY. FREE 2 YEAR RADWELL WARRANTY

CYLINDRICAL PROXIMITY SENSOR, STAINLESS STEEL SENSING FACE, 8 MM, DC 2-WIRE, NO, 1.5 MM SENSING RANGE, SUS 303 SPATTER SLAG PROOF COATING, SUS 303 RESIN COATED FACE, 30 CM, FLAME RESISTANT CABLE W/M12 CONNECTOR, 3-4 PIN, NO-POLARITY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 95846966
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-A1103ELHLT-TCT-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
4mm Diameter Inductive Sensor with Increased Sensing Distance - S3896 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details
High Temperature Inductive Proximity Sensors - IN5 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details