Azbil Corporation Advanced Temperature Transmitters

Description
These compact and lightweight smart temperature transmitters receive thermocouple input, RTD input, or mV input and transmit it as a 4–20 mA DC or degital signal. They can be used with general-purpose signal cables, similar to other transmitters for flow or pressure measurement, eliminating the need for compensation wires or three-wire shielded cables. This reduces the cost of engineering work and is effective in increasing the reliability of signal transmission. Range setting changes and self-diagnosis can be done remotely via communication. Use of the optional built-in digital indicator makes it possible to check the temperature or device malfunctions in the field. Compact and lightweight Multi-functional, highly reliable
Description
These compact and lightweight smart temperature transmitters receive thermocouple input, RTD input, or mV input and transmit it as a 4–20 mA DC or degital signal. They can be used with general-purpose signal cables, similar to other transmitters for flow or pressure measurement, eliminating the need for compensation wires or three-wire shielded cables. This reduces the cost of engineering work and is effective in increasing the reliability of signal transmission. Range setting changes and self-diagnosis can be done remotely via communication. Use of the optional built-in digital indicator makes it possible to check the temperature or device malfunctions in the field. Compact and lightweight Multi-functional, highly reliable

Suppliers

Company
Product
Description
Supplier Links
Advanced Temperature Transmitters -  - Azbil Corporation
Chiyoda, Tokyo, Japan
Advanced Temperature Transmitters
Advanced Temperature Transmitters
These compact and lightweight smart temperature transmitters receive thermocouple input, RTD input, or mV input and transmit it as a 4–20 mA DC or degital signal. They can be used with general-purpose signal cables, similar to other transmitters for flow or pressure measurement, eliminating the need for compensation wires or three-wire shielded cables. This reduces the cost of engineering work and is effective in increasing the reliability of signal transmission. Range setting changes and self-diagnosis can be done remotely via communication. Use of the optional built-in digital indicator makes it possible to check the temperature or device malfunctions in the field. Compact and lightweight Multi-functional, highly reliable

These compact and lightweight smart temperature transmitters receive thermocouple input, RTD input, or mV input and transmit it as a 4–20 mA DC or degital signal. They can be used with general-purpose signal cables, similar to other transmitters for flow or pressure measurement, eliminating the need for compensation wires or three-wire shielded cables. This reduces the cost of engineering work and is effective in increasing the reliability of signal transmission. Range setting changes and self-diagnosis can be done remotely via communication. Use of the optional built-in digital indicator makes it possible to check the temperature or device malfunctions in the field.

  • Compact and lightweight
  • Multi-functional, highly reliable
Supplier's Site

Technical Specifications

  Azbil Corporation
Product Category RTD Temperature Transmitters
Product Name Advanced Temperature Transmitters
Output Analog Current (Typical 4-20 mA)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Remote-Mount RTD Sensors with Wireless Cellular Transmitters - GP12 - Pyromation
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -328 to 1112 F (-200 to 600 C)
View Details
Temperature Transmitters - 1368673 - RS Components, Ltd.
Specs
Reference Resistance Linear resistance, rtd
View Details
Linearized 2- or 3-Wire RTD Input Transmitters - DSCT34-03 - Dataforth Corporation
Specs
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details