Axiomatic Technologies Corporation Thermocouple/RTD TC20-2

Description
AXIOMATIC,TC20-2,TC2 02,THERMOCOUPLE MODULE,SCANNER, 20 THERMOCOUPLE CHANNELS,5-32VDC,. FREE 2 YEAR RADWELL WARRANTY
Description
AXIOMATIC,TC20-2,TC2 02,THERMOCOUPLE MODULE,SCANNER, 20 THERMOCOUPLE CHANNELS,5-32VDC,. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 86708779 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
86708779
Thermocouple/RTD 86708779
AXIOMATIC,TC20-2,TC2 02,THERMOCOUPLE MODULE,SCANNER, 20 THERMOCOUPLE CHANNELS,5-32VDC,. FREE 2 YEAR RADWELL WARRANTY

AXIOMATIC,TC20-2,TC202,THERMOCOUPLE MODULE,SCANNER, 20 THERMOCOUPLE CHANNELS,5-32VDC,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 86708779
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

 - 5477281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
MgO Thermocouple Pipe Well Assemblies with Spring-Loaded or Loose Elements - Sensors with Connection Heads -  - Pyromation
Specs
Thermocouple Type E; J; K; N; T
Length 4 to 240 inch (102 to 6096 mm)
Gauge 1/4", 3/8"
View Details
LM6000 T4.8 Exhaust Gas Temperature Thermocouple -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
Specs
Thermocouple Type K
Style Other
Insulation / Sheath Material New single crystal alloy
View Details