co-ax valves inc. High Pressure Valve - Coaxial VMK-H 50 DR

Description
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without non-ferrous metals, stainless steel. Options: special threads, special flanges, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof, pilot valve with speed controls, and a terminal box.
Datasheet
Description
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without non-ferrous metals, stainless steel. Options: special threads, special flanges, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof, pilot valve with speed controls, and a terminal box.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure Valve - Coaxial - VMK-H 50 DR - co-ax valves inc.
Bristol, PA, USA
High Pressure Valve - Coaxial
VMK-H 50 DR
High Pressure Valve - Coaxial VMK-H 50 DR
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without non-ferrous metals, stainless steel. Options: special threads, special flanges, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof, pilot valve with speed controls, and a terminal box.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions.
Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive.
Body Materials: brass, galvanized steel, nickel plated steel, without non-ferrous metals, stainless steel.
Options: special threads, special flanges, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof, pilot valve with speed controls, and a terminal box.

Supplier's Site Datasheet

Technical Specifications

  co-ax valves inc.
Product Category Industrial Valves
Product Number VMK-H 50 DR
Product Name High Pressure Valve - Coaxial
Valve Type Balancing; Control Valve; Diverter; Drain; Metering; Mixing; Injection; Shut Off; Underwater (optional feature); Coaxial Valve
Primary Material Stainless Steel; Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
Valve Size 1.97 inch (50.00 mm)
Maximum Pressure 0.00 to 3000.00 psi (0.0 to 2111 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

57P Butterfly Valve Gear 1 5 14 - 123717100 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 9.84 inch (250.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Ultra-Miniature Single Stage Piston Regulator - PR-MLS - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
Connection Description Threaded; Compression
View Details
2-Way Miniature Pinch Valve - NPV4-1O-07-12 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MJE-25-CP60 LESS CONN 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-134A
Valve Size 0.25 inch (6.35 mm)
View Details