solenoid valve CPV14-M1H-2X2-GLS-1/
Festo Corporation | |
---|---|
Product Category | Industrial Valves |
Product Number | CPV14-M1H-2X2-GLS-1/8 |
Product Name | Air solenoid valve |
Valve Type | Gate; Solenoid |
Primary Material | Aluminum; Brass / Bronze; Steel |
Media | Air; Compressed Air |
Valve Size | 0.55 inch (14.00 mm) |