co-ax valves inc. High Pressure Valve - Coaxial VMK-H 20

Description
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without non-ferrous metals, stainless steel. Options: special threads, special flanges, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof, pilot valve with speed controls, and a terminal box.
Datasheet
Description
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without non-ferrous metals, stainless steel. Options: special threads, special flanges, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof, pilot valve with speed controls, and a terminal box.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure Valve - Coaxial - VMK-H 20 - co-ax valves inc.
Bristol, PA, USA
High Pressure Valve - Coaxial
VMK-H 20
High Pressure Valve - Coaxial VMK-H 20
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without non-ferrous metals, stainless steel. Options: special threads, special flanges, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof, pilot valve with speed controls, and a terminal box.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions.
Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive.
Body Materials: brass, galvanized steel, nickel plated steel, without non-ferrous metals, stainless steel.
Options: special threads, special flanges, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof, pilot valve with speed controls, and a terminal box.

Supplier's Site Datasheet

Technical Specifications

  co-ax valves inc.
Product Category Industrial Valves
Product Number VMK-H 20
Product Name High Pressure Valve - Coaxial
Valve Type Balancing; Control Valve; Drain; Metering; Mixing; Injection; Shut Off; Underwater (optional feature); Coaxial Valve
Primary Material Stainless Steel; Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
Valve Size 0.79 inch (20.00 mm)
Maximum Pressure 0.00 to 3000.00 psi (0.0 to 2111 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543047 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 4.88 inch (124.00 mm)
View Details
100PCS 37mm OD AL Valve Seal for Lids.(for liquid container) -  - Shenzhen Milvent Technology Co., Limited
Specs
Media Liquid; Chemical
View Details
Pneumatic Solenoid Valves - 1228210 - RS Components, Ltd.
Specs
Primary Material Aluminum; Aluminium
Media Air
Valve Size 0.50 inch (12.70 mm)
View Details