co-ax valves inc. co-ax® Module VMK 32

Description
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof, and a pilot valve with speed controls.
Datasheet
Description
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof, and a pilot valve with speed controls.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
co-ax® Module - VMK 32 - co-ax valves inc.
Bristol, PA, USA
co-ax® Module
VMK 32
co-ax® Module VMK 32
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof, and a pilot valve with speed controls.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions.
Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant.
Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel.
Options: special threads, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof, and a pilot valve with speed controls.

Supplier's Site Datasheet

Technical Specifications

  co-ax valves inc.
Product Category Manifolds and Manifold Systems
Product Number VMK 32
Product Name co-ax® Module
Application General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
Valve Power 12VDC; 24VDC; 115VAC; 230VAC
Valve Actuation Solenoid; AirPilot; Other
Features Indicator (optional feature)
Supply 1 to 8
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details
ES, ESO Valve Manifold - 26081-8 - Clippard
Specs
Application General Purpose; Compressed Air (Pneumatic)
Valve Power 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Valve Actuation Solenoid
View Details
Strip Manifolds - 61801 - Jergens, Inc.
Specs
Outlet 4
Body Material Aluminum
View Details