Stainless Steel Fully Automatic Gas Switchover Manifold System Automatic Gas Cylinder Switchover Co2 Cylinder Auto Changeover Controller
Product Details
Place of Origin: Guangdong, China (Mainland)
Brand Name: Jewellok
Certification: CE
Model Number: JW-500
Payment & Shipping Terms
Minimum Order Quantity: >=1 Sets
Price: Negotiable
Packaging Details: Export packing
Supply Ability: 5000 Set/Sets per Week
Specifications
Highlight: gas control panel, automatic switchover manifold
Max Inlet Pressure:
3000 Psig
Outlet Pressure Range:
0~25, 0~50, 0~100, 0~200 Psig
Working Temperature:
-40° F ~+165° F(-40°C+74°C)
Cv:
0.06
Valve Seat:
PTFE
Body Material:
316L
Diaphragms:
316L
Port:
SHENZHEN
Description
Stainless Steel Fully Automatic Gas Switchover Manifold System Automatic Gas Cylinder Switchover Co2 Cylinder Auto Changeover Controller
A Stainless Steel Fully Automatic Gas Switchover Manifold System ensures a continuous, uninterrupted gas supply by automatically switching between two cylinder banks when one depletes. Designed for high-purity and industrial gases like oxygen, nitrogen, helium, and acetylene, it’s ideal for applications requiring no downtime, such as laboratories, clean rooms, and industrial processes.
Constructed from durable stainless steel, the system resists corrosion and is suitable for both corrosive and non-corrosive gases. It features dual pressure regulators for stable outlet pressure, flexible stainless steel pigtails with check valves to prevent contamination, and a line regulator to maintain consistent downstream pressure. Advanced models include electronic controls with touch-screen interfaces, digital pressure readouts, and alarms for low pressure or depletion.
The system supports high inlet pressures (up to 3000 psi) and can handle multiple cylinders or cryogenic containers. Safety features, like dry flashback arrestors for acetylene and relief valves, enhance operational safety. Fully automatic operation eliminates manual intervention, improving efficiency and reducing cylinder changeout labor. These systems are compact, customizable, and compliant with standards like DIN EN 14114, making them reliable for critical gas delivery needs.
Product Application
Stainless steel fully automatic gas switchover manifold system automatic gas cylinder switchover co2 cylinder auto changeover controller applied two pipe lines supply, that is main cylinder supply set and spare cylinder set. The device makes a stable output by using two-stage regulators.
Main Features
1) Used Jewellok Pressure reducing regulator and valves
2) Metal-to-metal diaphragm seal
3) Inlet fitting with check valve
4) Wall mounting
5) With ball valve or diaphragm valve
6)Pressure: 3000psi
Typical applications
1) Laboratory
2) Gas Chromatography
3) Gas Laser
4)Tested instrumentation
5)Semiconductor Manufacturing
6)Healthcare
Main Features
Name: Stainless steel fully automatic gas switchover manifold system automatic gas cylinder switchover co2 cylinder auto changeover controller
Brand: Jewellok
Original: China
The device makes a stable output by using two-stage regulators.
Material List
Tenchnical Data
Body
316L
Max inlet pressure
3000 psig
Stem
316L
Outlet pressure
0~25, 0~50, 0~100, 0~200 psig
Diaphragm
316L
Item
Wall mounting
Filter mesh
316L (10μm)
Working temperature
-40°F-+165°F(-40°C-+
Valve seat
PCTFE
Inlet
fitted with check valve
Spring loaded
316L
Cv
0.06
Packaging
Size
Decided on the product
Weight
6KG
Packaging Details
Export packing or according customer’s request.
Ordering Information
Product Material Pressure Range
316L customized
25:0~25psig
50:0~50psig
100:0~100psig
200:0~200psig
| Shenzhen Jewellok Technology Co., Ltd. | |
|---|---|
| Product Category | Manifolds and Manifold Systems |
| Product Number | JW-500 |
| Product Name | Stainless Steel Fully Automatic Gas Switchover Manifold System Automatic Gas Cylinder Switchover Co2 Cylinder Auto Changeover Controller |
| Application | Gas |