Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions.
Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant.
Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, without non-ferrous metals, stainless steel.
Options: limit switches, manual override, special voltage, pilot valve with speed controls, explosion-proof, and connections for sensor or pressure gauge.
| co-ax valves inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | VFK 25 DR |
| Product Name | 3/2 Way Externally Controlled Valve |
| Valve Type | Balancing; Control Valve; Diverter; Drain; Metering; Mixing; Injection; Shut Off; Underwater (optional feature); Coaxial Valve |
| Primary Material | Brass / Bronze; Stainless Steel; Steel |
| Media | Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical |
| Valve Size | 0.98 inch (25.00 mm) |
| Maximum Pressure | 0.00 to 1500.00 psi (0.0 to 1056 m H2O) |