co-ax valves inc. Special Valve V 2

Description
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or pneumatically controlled, normally closed versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty, contaminated. Body Materials: brass, nickel plated brass, stainless steel. Options: special flanges, limit switches, manual override, special voltage, coil M 12 x 1, and a pilot valve with speed controls.
Datasheet
Description
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or pneumatically controlled, normally closed versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty, contaminated. Body Materials: brass, nickel plated brass, stainless steel. Options: special flanges, limit switches, manual override, special voltage, coil M 12 x 1, and a pilot valve with speed controls.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Valve - V 2 - co-ax valves inc.
Bristol, PA, USA
Special Valve
V 2
Special Valve V 2
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or pneumatically controlled, normally closed versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty, contaminated. Body Materials: brass, nickel plated brass, stainless steel. Options: special flanges, limit switches, manual override, special voltage, coil M 12 x 1, and a pilot valve with speed controls.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or pneumatically controlled, normally closed versions.
Media: gaseous, liquid, highly viscous, gelatinous, pasty, contaminated.
Body Materials: brass, nickel plated brass, stainless steel.
Options: special flanges, limit switches, manual override, special voltage, coil M 12 x 1, and a pilot valve with speed controls.

Supplier's Site Datasheet

Technical Specifications

  co-ax valves inc.
Product Category Industrial Valves
Product Number V 2
Product Name Special Valve
Valve Type Control Valve; Drain; Metal Seated; Metering; Mixing; Bellows; Injection; Shut Off; Underwater (optional feature); Coaxial Valve
Primary Material Stainless Steel; Steel
Media Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
Valve Size 0.59 to 3.15 inch (15.00 to 80.00 mm)
Maximum Pressure 0.00 to 1500.00 psi (0.0 to 1056 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Compact Mass Flow Meters & Regulators - RedyCompact - Sierra Instruments, Inc.
Specs
Valve Type Metering
Primary Material Aluminum; Stainless Steel (optional feature)
Media Gas; High Purity; LP Gas; Air; Breathable
View Details
Butterfly Valve - 162983684 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Butterfly
View Details
Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details