co-ax valves inc. Control Valve - Pressure Control SPP-2 15 PC

Description
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1, two pressure regulation, and a pilot valve with speed controls.
Datasheet
Description
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1, two pressure regulation, and a pilot valve with speed controls.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Valve - Pressure Control - SPP-2 15 PC - co-ax valves inc.
Bristol, PA, USA
Control Valve - Pressure Control
SPP-2 15 PC
Control Valve - Pressure Control SPP-2 15 PC
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1, two pressure regulation, and a pilot valve with speed controls.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting.
Media: gaseous, liquid, highly viscous, contaminated.
Body Materials: brass, aluminum, stainless steel, galvanized steel.
Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1, two pressure regulation, and a pilot valve with speed controls.

Supplier's Site Datasheet

Technical Specifications

  co-ax valves inc.
Product Category Industrial Valves
Product Number SPP-2 15 PC
Product Name Control Valve - Pressure Control
Valve Type Control Valve; Metering; Underwater (optional feature); Coaxial Valve
Primary Material Aluminum; Brass / Bronze; Stainless Steel; Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
Valve Size 0.59 inch (15.00 mm)
Maximum Pressure 72.52 to 1160.30 psi (51.04 to 817 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE18-M1H-5/3E-QS-10 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valve, Pressure Relief, 125 Psig, 1/4
Specs
Valve Type Relief
Media Gas; Air
Valve Size 0.25 inch (6.35 mm)
View Details