Function: pressure balanced pressure limitation valve, externally controlled or direct acting.
Media: gaseous, liquid, highly viscous, contaminated.
Body Materials: brass, aluminum, stainless steel, galvanized steel.
Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1, two pressure regulation, and a pilot valve with speed controls.
| co-ax valves inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | SPB-N 32 |
| Product Name | Control Valve - Pressure Control |
| Valve Type | Control Valve; Metal Seated; Metering; Relief; Underwater (optional feature); Coaxial Valve |
| Primary Material | Steel |
| Media | Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; High Purity (optional feature); Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical |
| Valve Size | 1.26 inch (32.00 mm) |
| Maximum Pressure | 14.50 to 232.06 psi (10.21 to 163 m H2O) |