co-ax valves inc. Flow Control Valve RMQ 10

Description
Function: electro motorically controlled direct acting valves with integrated 3-point-regulation. Media: gaseous, liquid, highly viscous. Body Materials: aluminum, stainless steel, brass.
Datasheet
Description
Function: electro motorically controlled direct acting valves with integrated 3-point-regulation. Media: gaseous, liquid, highly viscous. Body Materials: aluminum, stainless steel, brass.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Control Valve - RMQ 10 - co-ax valves inc.
Bristol, PA, USA
Flow Control Valve
RMQ 10
Flow Control Valve RMQ 10
Function: electro motorically controlled direct acting valves with integrated 3-point-regulation. Media: gaseous, liquid, highly viscous. Body Materials: aluminum, stainless steel, brass.

Function: electro motorically controlled direct acting valves with integrated 3-point-regulation.
Media: gaseous, liquid, highly viscous.
Body Materials: aluminum, stainless steel, brass.

Supplier's Site Datasheet

Technical Specifications

  co-ax valves inc.
Product Category Industrial Valves
Product Number RMQ 10
Product Name Flow Control Valve
Valve Type Control Valve; Needle; Underwater (optional feature); Coaxial Valve
Primary Material Aluminum; Stainless Steel; Steel
Media Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
Valve Size 0.04 to 0.39 inch (1.00 to 10.00 mm)
Maximum Pressure 0.00 to 375.00 psi (0.0 to 264 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1228020 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 1.97 inch (50.00 mm)
View Details
Manifold Mount Single Stage High Flow Diaphragm Regulator - PRDHF8 - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
DV 2-Way Valve, Spade Term., Cartridge, 0.070
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - ORIT-PI-313-0/100 - Parker Sporlan Division
Specs
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details