co-ax valves inc. co-ax® Green Line Valves RFK 20

Description
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed version. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, galvanized steel, nickel plated brass, nickel plated steel, without non-ferrous metals, stainless steel. Options: special threads, special flanges, mounting. The green line™ series has been specially developed as an energy efficient series of solenoid valves. For this reason directly-controlled standard valves from müller co-ax have been paired with completely new, patented control electronics.
Datasheet
Description
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed version. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, galvanized steel, nickel plated brass, nickel plated steel, without non-ferrous metals, stainless steel. Options: special threads, special flanges, mounting. The green line™ series has been specially developed as an energy efficient series of solenoid valves. For this reason directly-controlled standard valves from müller co-ax have been paired with completely new, patented control electronics.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
co-ax® Green Line Valves - RFK 20 - co-ax valves inc.
Bristol, PA, USA
co-ax® Green Line Valves
RFK 20
co-ax® Green Line Valves RFK 20
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed version. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, galvanized steel, nickel plated brass, nickel plated steel, without non-ferrous metals, stainless steel. Options: special threads, special flanges, mounting. The green line™ series has been specially developed as an energy efficient series of solenoid valves. For this reason directly-controlled standard valves from müller co-ax have been paired with completely new, patented control electronics.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed version.
Media: gaseous, liquid, highly viscous, contaminated.
Body Materials: brass, galvanized steel, nickel plated brass, nickel plated steel, without non-ferrous metals, stainless steel.
Options: special threads, special flanges, mounting.
The green line™ series has been specially developed as an energy efficient series of solenoid valves. For this reason directly-controlled standard valves from müller co-ax have been paired with completely new, patented control electronics.

Supplier's Site Datasheet

Technical Specifications

  co-ax valves inc.
Product Category Industrial Valves
Product Number RFK 20
Product Name co-ax® Green Line Valves
Valve Type Control Valve; Drain; Mixing; Injection; Solenoid; Shut Off; Underwater (optional feature); Coaxial Valve
Primary Material Brass / Bronze; Stainless Steel (optional feature); Steel
Media Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
Valve Size 0.79 inch (20.00 mm)
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514614 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.46 inch (88.00 mm)
View Details
Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details
360° Ported Single-Coil Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; 360° Porting Piloting Solenoid Valves
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details