co-ax valves inc. co-ax® Green Line Valves RFK 15

Description
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed version. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, galvanized steel, nickel plated brass, nickel plated steel, without non-ferrous metals, stainless steel. Options: special threads, special flanges, mounting. The green line™ series has been specially developed as an energy efficient series of solenoid valves. For this reason directly-controlled standard valves from müller co-ax have been paired with completely new, patented control electronics.
Datasheet
Description
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed version. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, galvanized steel, nickel plated brass, nickel plated steel, without non-ferrous metals, stainless steel. Options: special threads, special flanges, mounting. The green line™ series has been specially developed as an energy efficient series of solenoid valves. For this reason directly-controlled standard valves from müller co-ax have been paired with completely new, patented control electronics.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
co-ax® Green Line Valves - RFK 15 - co-ax valves inc.
Bristol, PA, USA
co-ax® Green Line Valves
RFK 15
co-ax® Green Line Valves RFK 15
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed version. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, galvanized steel, nickel plated brass, nickel plated steel, without non-ferrous metals, stainless steel. Options: special threads, special flanges, mounting. The green line™ series has been specially developed as an energy efficient series of solenoid valves. For this reason directly-controlled standard valves from müller co-ax have been paired with completely new, patented control electronics.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed version.
Media: gaseous, liquid, highly viscous, contaminated.
Body Materials: brass, galvanized steel, nickel plated brass, nickel plated steel, without non-ferrous metals, stainless steel.
Options: special threads, special flanges, mounting.
The green line™ series has been specially developed as an energy efficient series of solenoid valves. For this reason directly-controlled standard valves from müller co-ax have been paired with completely new, patented control electronics.

Supplier's Site Datasheet

Technical Specifications

  co-ax valves inc.
Product Category Industrial Valves
Product Number RFK 15
Product Name co-ax® Green Line Valves
Valve Type Control Valve; Drain; Mixing; Injection; Solenoid; Shut Off; Underwater (optional feature); Coaxial Valve
Primary Material Brass / Bronze; Stainless Steel (optional feature); Steel
Media Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
Valve Size 0.59 inch (15.00 mm)
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

57P Butterfly Valve Lever 1 5 8 - 103741040 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 3.94 inch (100.00 mm)
Actuation Manual
View Details
Two-Stage High Pressure Piston Regulator - PR3HP - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Flanged Check Valve - DFT® PDC® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check
Primary Material Stainless Steel (optional feature); Steel (optional feature)
Media Water; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details
Proportional  In-Line and Manafold Control Valve - E*-PM-05-09-50 - Clippard
Specs
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details