co-ax valves inc. Special Valve PLB 05

Description
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or pneumatically controlled, normally closed versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty, contaminated. Body Materials: brass, nickel plated brass, stainless steel. Options: special flanges, limit switches, manual override, special voltage, coil M 12 x 1, and a pilot valve with speed controls.
Datasheet
Description
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or pneumatically controlled, normally closed versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty, contaminated. Body Materials: brass, nickel plated brass, stainless steel. Options: special flanges, limit switches, manual override, special voltage, coil M 12 x 1, and a pilot valve with speed controls.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Valve - PLB 05 - co-ax valves inc.
Bristol, PA, USA
Special Valve
PLB 05
Special Valve PLB 05
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or pneumatically controlled, normally closed versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty, contaminated. Body Materials: brass, nickel plated brass, stainless steel. Options: special flanges, limit switches, manual override, special voltage, coil M 12 x 1, and a pilot valve with speed controls.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or pneumatically controlled, normally closed versions.
Media: gaseous, liquid, highly viscous, gelatinous, pasty, contaminated.
Body Materials: brass, nickel plated brass, stainless steel.
Options: special flanges, limit switches, manual override, special voltage, coil M 12 x 1, and a pilot valve with speed controls.

Supplier's Site Datasheet

Technical Specifications

  co-ax valves inc.
Product Category Industrial Valves
Product Number PLB 05
Product Name Special Valve
Valve Type Control Valve; Drain; Metal Seated; Metering; Mixing; Bellows; Injection; Sampling; Shut Off; Underwater (optional feature); Coaxial Valve
Primary Material Aluminum; Stainless Steel; Steel
Media Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; High Purity (optional feature); Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
Valve Size 0.20 inch (5.00 mm)
Maximum Pressure 0.00 to 375.00 psi (0.0 to 264 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE14-M1BH-5/3B-1/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 3.875
Specs
Primary Material Nylon
Media Air
Maximum Pressure 10.00 psi (7.04 m H2O)
View Details