co-ax valves inc. Cartridge Valve PCS-2 10

Description
Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof, and a pilot valve with speed controls.
Datasheet
Description
Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof, and a pilot valve with speed controls.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Valve - PCS-2 10 - co-ax valves inc.
Bristol, PA, USA
Cartridge Valve
PCS-2 10
Cartridge Valve PCS-2 10
Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof, and a pilot valve with speed controls.

Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version.

Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive.

Body Materials: aluminum, brass, stainless steel.

Options: valve body, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof, and a pilot valve with speed controls.

Supplier's Site Datasheet

Technical Specifications

  co-ax valves inc.
Product Category Industrial Valves
Product Number PCS-2 10
Product Name Cartridge Valve
Valve Type Control Valve; Drain; Metal Seated; Metering; Mixing; Bellows; Cartridge; Injection; Shut Off; Underwater (optional feature); Coaxial Valve
Primary Material Aluminum; Stainless Steel; Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
Valve Size 0.39 inch (10.00 mm)
Maximum Pressure 0.00 to 1500.00 psi (0.0 to 1056 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543094 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 2.68 inch (68.00 mm)
View Details
Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details
187 NACE Compliant, High Pressure Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; NACE Compliant Check Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 15000.00 psi (10557 m H2O)
View Details