co-ax valves inc. High Pressure Valve - Lateral PCD 10

Description
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1, terminal box, and limit switches.
Datasheet
Description
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1, terminal box, and limit switches.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure Valve - Lateral - PCD 10 - co-ax valves inc.
Bristol, PA, USA
High Pressure Valve - Lateral
PCD 10
High Pressure Valve - Lateral PCD 10
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1, terminal box, and limit switches.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions.
Media: gaseous, liquid.
Body Material: brass, nickel plated brass, stainless steel.
Options: special threads, mounting, special voltage, plug M 12 x 1, terminal box, and limit switches.

Supplier's Site Datasheet

Technical Specifications

  co-ax valves inc.
Product Category Industrial Valves
Product Number PCD 10
Product Name High Pressure Valve - Lateral
Valve Type Control Valve; Drain; Metering; Mixing; Injection; Shut Off; Underwater (optional feature); Coaxial Valve
Primary Material Brass / Bronze; Stainless Steel; Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
Valve Size 0.39 inch (10.00 mm)
Maximum Pressure 0.00 to 3750.00 psi (0.0 to 2639 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514975 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.98 inch (101.00 mm)
View Details
Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details
500 Hi-Q Insert Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Poppet-Style Check Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 4000.00 psi (2815 m H2O)
View Details
Manual Quarter Turn and Spring Loaded Shutoff Valves -  - EXAIR
Specs
Primary Material Stainless Steel
Media Air; Compressed Air
Actuation Electric
View Details