Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions.
Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels.
Body Material: If you have any further queries, please do not hesitate to contact us at 215-757-3725.
Options: special threads, special flanges, limit switches (NAMUR), manual override, special voltage, mounting, and a circuit amplifier.
| co-ax valves inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | MK 50 DR Ex |
| Product Name | PTB / ATEX Certificated Valve |
| Valve Type | Balancing; Control Valve; Diverter; Drain; Mixing; Injection; Solenoid; Shut Off; Underwater (optional feature); Coaxial Valve |
| Primary Material | Stainless Steel; Steel |
| Media | Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical |
| Valve Size | 1.97 inch (50.00 mm) |
| Maximum Pressure | 0.00 to 240.00 psi (0.0 to 169 m H2O) |