co-ax valves inc. 2/2 Way Direct Acting Coaxial Valve MK 32

Description
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, without non-ferrous metals, stainless steel. Options: limit switches, manual override, special voltage, pilot valve with speed controls, explosion-proof, and connections for sensor or pressure gauge.
Datasheet
Description
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, without non-ferrous metals, stainless steel. Options: limit switches, manual override, special voltage, pilot valve with speed controls, explosion-proof, and connections for sensor or pressure gauge.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2/2 Way Direct Acting Coaxial Valve - MK 32 - co-ax valves inc.
Bristol, PA, USA
2/2 Way Direct Acting Coaxial Valve
MK 32
2/2 Way Direct Acting Coaxial Valve MK 32
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, without non-ferrous metals, stainless steel. Options: limit switches, manual override, special voltage, pilot valve with speed controls, explosion-proof, and connections for sensor or pressure gauge.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions.
Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant.
Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, without non-ferrous metals, stainless steel.
Options: limit switches, manual override, special voltage, pilot valve with speed controls, explosion-proof, and connections for sensor or pressure gauge.

Supplier's Site Datasheet

Technical Specifications

  co-ax valves inc.
Product Category Industrial Valves
Product Number MK 32
Product Name 2/2 Way Direct Acting Coaxial Valve
Valve Type Balancing; Control Valve; Drain; Mixing; Injection; Solenoid; Shut Off; Underwater (optional feature); Coaxial Valve
Primary Material Brass / Bronze; Stainless Steel; Steel
Media Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
Valve Size 1.26 inch (32.00 mm)
Maximum Pressure 0.00 to 1500.00 psi (0.0 to 1056 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161050028 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 1.97 inch (50.00 mm)
Connection Description Socket
View Details
Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details
250 Inverse Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details
Manual Quarter Turn and Spring Loaded Shutoff Valves -  - EXAIR
Specs
Primary Material Stainless Steel
Media Air; Compressed Air
Actuation Electric
View Details