co-ax valves inc. co-ax® Module MK 25

Description
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof.
Datasheet
Description
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
co-ax® Module - MK 25 - co-ax valves inc.
Bristol, PA, USA
co-ax® Module
MK 25
co-ax® Module MK 25
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions.

Media: gaseous, liquid, highly viscous, gelatinous.
Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel.
Options: special threads, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof.

Supplier's Site Datasheet

Technical Specifications

  co-ax valves inc.
Product Category Manifolds and Manifold Systems
Product Number MK 25
Product Name co-ax® Module
Application General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
Valve Power 12VDC; 24VDC; 115VAC; 230VAC
Valve Actuation Solenoid
Features Indicator (optional feature)
Supply 1 to 8
Unlock Full Specs
to access all available technical data

Similar Products

Manifold - MHA1-PR4-3-M3-PI-PCB - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 32 to 104 F (0 to 40 C)
View Details
Manifold Bases, Sub-Bases & End Bases - 2890837 - RS Components, Ltd.
Specs
Body Material Aluminum; Aluminium
View Details
Ultra High Purity Multi-Component Gas Mixing System - Series 4000UHP - Environics, Inc.
Specs
Application Gas
Valve Power 100 to 250 VAC, 50/60 Hz
Valve Actuation Solenoid
View Details