co-ax valves inc. DVGW Certificated Valve MK 20 DVGW

Description
Function: pressure balanced 2/2 way coaxial valves direct acting, normally closed versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us at 215-757-3725. Options: special threads, special flanges, limit switches (NAMUR), manual override, special voltage, and a circuit amplifier.
Datasheet
Description
Function: pressure balanced 2/2 way coaxial valves direct acting, normally closed versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us at 215-757-3725. Options: special threads, special flanges, limit switches (NAMUR), manual override, special voltage, and a circuit amplifier.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DVGW Certificated Valve - MK 20 DVGW - co-ax valves inc.
Bristol, PA, USA
DVGW Certificated Valve
MK 20 DVGW
DVGW Certificated Valve MK 20 DVGW
Function: pressure balanced 2/2 way coaxial valves direct acting, normally closed versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us at 215-757-3725. Options: special threads, special flanges, limit switches (NAMUR), manual override, special voltage, and a circuit amplifier.

Function: pressure balanced 2/2 way coaxial valves direct acting, normally closed versions.
Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels.
Body Material: If you have any further queries, please do not hesitate to contact us at 215-757-3725.
Options: special threads, special flanges, limit switches (NAMUR), manual override, special voltage, and a circuit amplifier.

Supplier's Site Datasheet

Technical Specifications

  co-ax valves inc.
Product Category Industrial Valves
Product Number MK 20 DVGW
Product Name DVGW Certificated Valve
Valve Type Balancing; Control Valve; Drain; Mixing; Injection; Solenoid; Shut Off; Underwater (optional feature); Coaxial Valve
Primary Material Steel
Media Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
Valve Size 0.79 inch (20.00 mm)
Maximum Pressure 0.00 to 600.00 psi (0.0 to 422 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - ORIT-PI-517-0/100 - Parker Sporlan Division
Specs
Valve Size 1.25 inch (31.75 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details
Gate Valves - Resilient Seated Gate Valves C515/C509 - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 2.00 to 54.00 inch (50.80 to 1371.60 mm)
Actuation Electric; Direct-Drive Handwheel or 2” Operating Nut, Spur or Bevel Gear, Electric Motor Operator
View Details
Air solenoid valve - CPE18-M1H-3OLS-QS-10 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers