co-ax valves inc. Special Valve LVP 06

Description
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or pneumatically controlled, normally closed versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty, contaminated. Body Materials: brass, nickel plated brass, stainless steel. Options: special flanges, limit switches, manual override, special voltage, coil M 12 x 1, and a pilot valve with speed controls.
Datasheet
Description
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or pneumatically controlled, normally closed versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty, contaminated. Body Materials: brass, nickel plated brass, stainless steel. Options: special flanges, limit switches, manual override, special voltage, coil M 12 x 1, and a pilot valve with speed controls.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Valve - LVP 06 - co-ax valves inc.
Bristol, PA, USA
Special Valve
LVP 06
Special Valve LVP 06
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or pneumatically controlled, normally closed versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty, contaminated. Body Materials: brass, nickel plated brass, stainless steel. Options: special flanges, limit switches, manual override, special voltage, coil M 12 x 1, and a pilot valve with speed controls.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or pneumatically controlled, normally closed versions.
Media: gaseous, liquid, highly viscous, gelatinous, pasty, contaminated.
Body Materials: brass, nickel plated brass, stainless steel.
Options: special flanges, limit switches, manual override, special voltage, coil M 12 x 1, and a pilot valve with speed controls.

Supplier's Site Datasheet

Technical Specifications

  co-ax valves inc.
Product Category Industrial Valves
Product Number LVP 06
Product Name Special Valve
Valve Type Control Valve; Drain; Metering; Mixing; Injection; Shut Off; Underwater (optional feature); Coaxial Valve
Primary Material Brass / Bronze; Steel
Media Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
Valve Size 0.24 inch (6.00 mm)
Maximum Pressure 0.00 to 7500.00 psi (0.0 to 5278 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

16mm FLATPROP EQI - 12-216C-04521+EQIFIL+BDZ - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
Ball Valves - 7335280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Ball; Full Port
Primary Material Brass / Bronze; Brass
Media Gas
View Details
Low Lead Brass Valve - VMG Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Potable Water
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details