Series VBM vacuum breakers are normally-closed, self-closing devices designed to protect enclosed tanks from collapse and prevent siphoning of hazardous fluids by breaking vacuum conditions. The VBM100EP-PP is a 1-inch molded model constructed of glass-filled polypropylene with EPDM diaphragm seals, offering a maximum working pressure of 100 PSI at 75°F. It supports threaded connections and is rated for use in corrosive or ultra-pure liquid applications. The design features a patented diaphragm seal that ensures bubble-tight, repetitive sealing without wetted metals. Installation is recommended at the highest point of the system for optimal performance.
Series VB/VBM Patented diaphragm design assures dependable, repetitive, bubble-tight sealing to protect enclosed tanks from collapse or structural damage during draining. Also eliminates siphoning of dangerous fluids,and prevents vacuum damage to sensitive instruments and filters. 1/2″, 3/4″ and 1″ in a wide range of materials and connection types.
Series VBS PFA encapsulated spring and special poppet provide performance identical to VB/VBM with same protection for tanks and piping systems against hazards, damage and financial losses caused by unwanted vacuum conditions. 1-1/2″ to 4″ sizes in a wide range of materials and connection types.
| Plast-O-Matic Valves, Inc. | |
|---|---|
| Product Category | Vacuum Valves |
| Product Number | VBM100EP-PP |
| Product Name | Vacuum Breaker |
| Type | Diamphragm |