co-ax valves inc. Control Valve - Pressure Control HPP-1 15 PC

Description
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1, two pressure regulation, and a pilot valve with speed controls.
Datasheet
Description
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1, two pressure regulation, and a pilot valve with speed controls.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Valve - Pressure Control - HPP-1 15 PC - co-ax valves inc.
Bristol, PA, USA
Control Valve - Pressure Control
HPP-1 15 PC
Control Valve - Pressure Control HPP-1 15 PC
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1, two pressure regulation, and a pilot valve with speed controls.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting.
Media: gaseous, liquid, highly viscous, contaminated.
Body Materials: brass, aluminum, stainless steel, galvanized steel.
Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1, two pressure regulation, and a pilot valve with speed controls.

Supplier's Site Datasheet

Technical Specifications

  co-ax valves inc.
Product Category Industrial Valves
Product Number HPP-1 15 PC
Product Name Control Valve - Pressure Control
Valve Type Control Valve; Metering; Relief; Underwater (optional feature); Coaxial Valve
Primary Material Aluminum; Brass / Bronze; Stainless Steel; Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
Valve Size 0.59 inch (15.00 mm)
Maximum Pressure 0.00 to 600.00 psi (0.0 to 422 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305549 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 3.23 inch (82.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
PTFE hand valve -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Double Check; Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Diaphragm (optional feature); Needle (optional feature); Piston; Solenoid; Relief; Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Steam (optional feature); Chemical
Actuation Manual
View Details
281 PRI® Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Safety Relief Valves
Valve Size 0.28 inch (7.14 mm)
View Details