co-ax valves inc. 2/2 Way Externally Controlled Valve FCF 100

Description
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, without non-ferrous metals, stainless steel. Options: limit switches, manual override, special voltage, pilot valve with speed controls, explosion-proof, and connections for sensor or pressure gauge.
Datasheet
Description
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, without non-ferrous metals, stainless steel. Options: limit switches, manual override, special voltage, pilot valve with speed controls, explosion-proof, and connections for sensor or pressure gauge.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2/2 Way Externally Controlled Valve - FCF 100 - co-ax valves inc.
Bristol, PA, USA
2/2 Way Externally Controlled Valve
FCF 100
2/2 Way Externally Controlled Valve FCF 100
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, without non-ferrous metals, stainless steel. Options: limit switches, manual override, special voltage, pilot valve with speed controls, explosion-proof, and connections for sensor or pressure gauge.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions.
Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant.
Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, without non-ferrous metals, stainless steel.
Options: limit switches, manual override, special voltage, pilot valve with speed controls, explosion-proof, and connections for sensor or pressure gauge.

Supplier's Site Datasheet

Technical Specifications

  co-ax valves inc.
Product Category Industrial Valves
Product Number FCF 100
Product Name 2/2 Way Externally Controlled Valve
Valve Type Balancing; Control Valve; Drain; Metering; Mixing; Injection; Shut Off; Underwater (optional feature); Coaxial Valve
Primary Material Aluminum
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
Valve Size 3.94 inch (100.00 mm)
Maximum Pressure 0.00 to 580.15 psi (0.0 to 408 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Thermostatic Freeze Protection Valve - HAT/FP - ThermOmegaTech®
Specs
Valve Type Control Valve; Drain; Safety
Primary Material Brass / Bronze (optional feature); Stainless Steel
Media Water; Cold Water  ; Potable Water (optional feature)
View Details
Low Lead Brass Valve - VMG Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Potable Water
View Details
High Purity High Pressure 316 Stainless Steel Ball Valves JBV1 Series From High Pressure Ball Valve Manufacturer And Supplier In China -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas
View Details
On off valve - HE-N3/4-LO - Festo Corporation
Specs
Primary Material Aluminum
Media Air; Compressed Air
Maximum Pressure 14.50 to 145.04 psi (10.21 to 102 m H2O)
View Details
3 suppliers