co-ax valves inc. Lateral Valve DRV 20

Description
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1, terminal box, and limit switches.
Datasheet
Description
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1, terminal box, and limit switches.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lateral Valve - DRV 20 - co-ax valves inc.
Bristol, PA, USA
Lateral Valve
DRV 20
Lateral Valve DRV 20
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1, terminal box, and limit switches.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions.

Media: gaseous, liquid.

Body Material: brass, nickel plated brass, stainless steel.

Options: special threads, mounting, special voltage, plug M 12 x 1, terminal box, and limit switches.

Supplier's Site Datasheet

Technical Specifications

  co-ax valves inc.
Product Category Industrial Valves
Product Number DRV 20
Product Name Lateral Valve
Valve Type Control Valve; Diverter; Drain; Mixing; Injection; Solenoid; Shut Off; Underwater (optional feature); Coaxial Valve
Primary Material Aluminum; Steel
Media Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
Valve Size 0.79 inch (20.00 mm)
Number of Ports 3
Unlock Full Specs
to access all available technical data

Similar Products

HV Standard PTFE Valve - 86738 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
High Purity High Flow Pressure Control Regulators & Valves Gas Stick Assemblies JSR-2TG Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Shut Off
Primary Material Stainless Steel
Media Gas
View Details
2.50
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
1 1/4 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV125 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 1.25 inch (31.75 mm)
View Details