Avnet, Inc. Dev Board, Kintex Ultrascale Prog Fpga; Silicon Manufacturer Avnet AES-KU040-DB-G

Description
DEV BOARD, KINTEX ULTRASCALE PROG FPGA; Silicon Manufacturer:Xilinx; No. of Bits:-; Silicon Family Name:Kintex UltraScale; Core Architecture:FPGA; Core Sub-Architecture:-; Silicon Core Number:XCKU040-1FBVA 676; Product Range:- RoHS Compliant: Yes
Description
DEV BOARD, KINTEX ULTRASCALE PROG FPGA; Silicon Manufacturer:Xilinx; No. of Bits:-; Silicon Family Name:Kintex UltraScale; Core Architecture:FPGA; Core Sub-Architecture:-; Silicon Core Number:XCKU040-1FBVA 676; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Kintex UltraScale Development Kit is designed for developing and verifying applications using the Xilinx Kintex UltraScale FPGA devices, specifically featuring the XCKU040-1FBVA676 model. This development board includes essential components for embedded processing systems, such as 1GB DDR4 SDRAM, dual QSPI Flash memories, and various connectivity options including two SFP+ interfaces, HDMI, and Ethernet PHYs. The board supports expandability through an FMC HPC expansion slot and multiple PMOD headers, allowing for customization in prototyping high-performance designs. It also includes user-friendly features such as eight user LEDs, five push switches, and eight DIP switches for easy interaction during development. The kit is compatible with Xilinx Vivado Design Edition software, which is locked to the XCKU040 device, providing a comprehensive environment for design and testing. Target applications for this development kit include embedded controllers, general-purpose prototyping, networking and communications, storage and servers, and video applications. The kit comes complete with necessary hardware, including cables and a power supply, making it a suitable choice for engineers looking to develop advanced FPGA-based solutions.

Datasheet Summary
Powered by GS/AI

The Kintex UltraScale Development Kit is designed for developing and verifying applications using the Xilinx Kintex UltraScale FPGA devices, specifically featuring the XCKU040-1FBVA676 model. This development board includes essential components for embedded processing systems, such as 1GB DDR4 SDRAM, dual QSPI Flash memories, and various connectivity options including two SFP+ interfaces, HDMI, and Ethernet PHYs. The board supports expandability through an FMC HPC expansion slot and multiple PMOD headers, allowing for customization in prototyping high-performance designs. It also includes user-friendly features such as eight user LEDs, five push switches, and eight DIP switches for easy interaction during development. The kit is compatible with Xilinx Vivado Design Edition software, which is locked to the XCKU040 device, providing a comprehensive environment for design and testing. Target applications for this development kit include embedded controllers, general-purpose prototyping, networking and communications, storage and servers, and video applications. The kit comes complete with necessary hardware, including cables and a power supply, making it a suitable choice for engineers looking to develop advanced FPGA-based solutions.

Suppliers

Company
Product
Description
Supplier Links
Dev Board, Kintex Ultrascale Prog Fpga; Silicon Manufacturer Avnet - 31AC6106 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board, Kintex Ultrascale Prog Fpga; Silicon Manufacturer Avnet
31AC6106
Dev Board, Kintex Ultrascale Prog Fpga; Silicon Manufacturer Avnet 31AC6106
DEV BOARD, KINTEX ULTRASCALE PROG FPGA; Silicon Manufacturer:Xilinx; No. of Bits:-; Silicon Family Name:Kintex UltraScale; Core Architecture:FPGA; Core Sub-Architecture:-; Silicon Core Number:XCKU040-1FBVA 676; Product Range:- RoHS Compliant: Yes

DEV BOARD, KINTEX ULTRASCALE PROG FPGA; Silicon Manufacturer:Xilinx; No. of Bits:-; Silicon Family Name:Kintex UltraScale; Core Architecture:FPGA; Core Sub-Architecture:-; Silicon Core Number:XCKU040-1FBVA676; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 31AC6106
Product Name Dev Board, Kintex Ultrascale Prog Fpga; Silicon Manufacturer Avnet
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Boards, Daughter Cards - 223-DPP203A000-ND - DigiKey
Specs
Manufacturer TE CONNECTIVITY MEASUREMENT SPECIALTIES; Other
View Details
simpleRTK3B Fusion - AS-RTK3B-UM981-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - CY8CPROTO-062S2-43439 - Infineon Technologies AG
Specs
Category Developement Board
Supported System Smart home, Home appliances, Healthcare and lifestyle, Consumer electronics, Wearables
Ports USB
View Details
4 suppliers
Communication & Wireless Development Tools - 2837544 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Ethernet
Ports Ethernet
View Details