Dillon Force Measurement EDjunior

Description
Since 1937, Dillon products have been chosen for the jobs where only the best will do. Now, Dillon has once again lifted the performance bar and set the standard for others to follow - Dillon ED Series Crane Scales. Where cost is a concern, and reliability is a requirement, choose EDjunior - the perfect crane scale for simple jobs. Features & Benefits Simple design and easy operation, with the quality and performance. Accuracy, long service life and, most importantly, worker safety Measurement Capabilities include lbf, kgf and Newtons. An accuracy of 0.2 % (full scale). Resolution of 1 part in 1000 to ensure the level of readability. Control Interface of Dillon SOFTKEY interface. High Strength, Low Weight with the use of aircraft quality aluminum. All Environments with its NEMA4/IP55 design. Different hook choices, such as Basic Swivel Hook(left) and Non-Swivel Hook(right). The EDjunior is an extremely well-built instrument that gets straight to the point - apply a load and take a reading. Its Spartan design is a direct response to industries that have wanted a well-built instrument that could be relied upon for simple, yet critical measurements of force and weight. Features & Benefits Measurement Capabilities The EDjunior provides peak detection as well as sustained load readings. Selectable units of measure include lbf, kgf and Newtons. Accuracy - The load element design and strain gauges chosen for the EDjunior produce an accuracy of 0.2% (full scale). This level of precision offers flexibility for use in a broad range of applications. Resolution - Readings are displayed with a resolution of 1 part in 1000 to ensure the level of readability required for critical lifting applications. Control Interface The exclusive Dillon SOFTKEY interface provides direct access to setup and display functions without the typical confusing menu structure. The 6-digit dot-matrix display features 1" high numerals for greater visibility. High Strength, Low Weight Heavy, cumbersome tools make tough jobs even harder. Through the use of aircraft quality aluminum, Dillon has made the EDjunior an easy-to-position, highly mobile instrument with exceptional strength. It offers an impressive 7:1 factor of safety at all capacities through 10,000 lb and 5:1 at 25,000 lb. Dillon’s distinctive angle-body design further eliminates unnecessary weight and streamlines the unit to help prevent binding.
Datasheet
Description
Since 1937, Dillon products have been chosen for the jobs where only the best will do. Now, Dillon has once again lifted the performance bar and set the standard for others to follow - Dillon ED Series Crane Scales. Where cost is a concern, and reliability is a requirement, choose EDjunior - the perfect crane scale for simple jobs. Features & Benefits Simple design and easy operation, with the quality and performance. Accuracy, long service life and, most importantly, worker safety Measurement Capabilities include lbf, kgf and Newtons. An accuracy of 0.2 % (full scale). Resolution of 1 part in 1000 to ensure the level of readability. Control Interface of Dillon SOFTKEY interface. High Strength, Low Weight with the use of aircraft quality aluminum. All Environments with its NEMA4/IP55 design. Different hook choices, such as Basic Swivel Hook(left) and Non-Swivel Hook(right). The EDjunior is an extremely well-built instrument that gets straight to the point - apply a load and take a reading. Its Spartan design is a direct response to industries that have wanted a well-built instrument that could be relied upon for simple, yet critical measurements of force and weight. Features & Benefits Measurement Capabilities The EDjunior provides peak detection as well as sustained load readings. Selectable units of measure include lbf, kgf and Newtons. Accuracy - The load element design and strain gauges chosen for the EDjunior produce an accuracy of 0.2% (full scale). This level of precision offers flexibility for use in a broad range of applications. Resolution - Readings are displayed with a resolution of 1 part in 1000 to ensure the level of readability required for critical lifting applications. Control Interface The exclusive Dillon SOFTKEY interface provides direct access to setup and display functions without the typical confusing menu structure. The 6-digit dot-matrix display features 1" high numerals for greater visibility. High Strength, Low Weight Heavy, cumbersome tools make tough jobs even harder. Through the use of aircraft quality aluminum, Dillon has made the EDjunior an easy-to-position, highly mobile instrument with exceptional strength. It offers an impressive 7:1 factor of safety at all capacities through 10,000 lb and 5:1 at 25,000 lb. Dillon’s distinctive angle-body design further eliminates unnecessary weight and streamlines the unit to help prevent binding.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Since 1937, Dillon products have been chosen for the jobs where only the best will do. Now, Dillon has once again lifted the performance bar and set the standard for others to follow - Dillon ED Series Crane Scales. Where cost is a concern, and reliability is a requirement, choose EDjunior - the perfect crane scale for simple jobs. Features & Benefits Simple design and easy operation, with the quality and performance. Accuracy, long service life and, most importantly, worker safety Measurement Capabilities include lbf, kgf and Newtons. An accuracy of 0.2 % (full scale). Resolution of 1 part in 1000 to ensure the level of readability. Control Interface of Dillon SOFTKEY interface. High Strength, Low Weight with the use of aircraft quality aluminum. All Environments with its NEMA4/IP55 design. Different hook choices, such as Basic Swivel Hook(left) and Non-Swivel Hook(right). The EDjunior is an extremely well-built instrument that gets straight to the point - apply a load and take a reading. Its Spartan design is a direct response to industries that have wanted a well-built instrument that could be relied upon for simple, yet critical measurements of force and weight. Features & Benefits Measurement Capabilities The EDjunior provides peak detection as well as sustained load readings. Selectable units of measure include lbf, kgf and Newtons. Accuracy - The load element design and strain gauges chosen for the EDjunior produce an accuracy of 0.2% (full scale). This level of precision offers flexibility for use in a broad range of applications. Resolution - Readings are displayed with a resolution of 1 part in 1000 to ensure the level of readability required for critical lifting applications. Control Interface The exclusive Dillon SOFTKEY interface provides direct access to setup and display functions without the typical confusing menu structure. The 6-digit dot-matrix display features 1" high numerals for greater visibility. High Strength, Low Weight Heavy, cumbersome tools make tough jobs even harder. Through the use of aircraft quality aluminum, Dillon has made the EDjunior an easy-to-position, highly mobile instrument with exceptional strength. It offers an impressive 7:1 factor of safety at all capacities through 10,000 lb and 5:1 at 25,000 lb. Dillon’s distinctive angle-body design further eliminates unnecessary weight and streamlines the unit to help prevent binding.

Since 1937, Dillon products have been chosen for the jobs where only the best will do. Now, Dillon has once again lifted the performance bar and set the standard for others to follow - Dillon ED Series Crane Scales.
Where cost is a concern, and reliability is a requirement, choose EDjunior - the perfect crane scale for simple jobs.

Features & Benefits

  • Simple design and easy operation, with the quality and performance.
  • Accuracy, long service life and, most importantly, worker safety
  • Measurement Capabilities include lbf, kgf and Newtons.
  • An accuracy of 0.2 % (full scale).
  • Resolution of 1 part in 1000 to ensure the level of readability.
  • Control Interface of Dillon SOFTKEY interface.
  • High Strength, Low Weight with the use of aircraft quality aluminum.
  • All Environments with its NEMA4/IP55 design.
  • Different hook choices, such as Basic Swivel Hook(left) and Non-Swivel Hook(right).

The EDjunior is an extremely well-built instrument that gets straight to the point - apply a load and take a reading. Its Spartan design is a direct response to industries that have wanted a well-built instrument that could be relied upon for simple, yet critical measurements of force and weight.

Features & Benefits

Measurement Capabilities

The EDjunior provides peak detection as well as sustained load readings. Selectable units of measure include lbf, kgf and Newtons.

Accuracy - The load element design and strain gauges chosen for the EDjunior produce an accuracy of 0.2% (full scale). This level of precision offers flexibility for use in a broad range of applications.

Resolution - Readings are displayed with a resolution of 1 part in 1000 to ensure the level of readability required for critical lifting applications.

Control Interface

The exclusive Dillon SOFTKEY interface provides direct access to setup and display functions without the typical confusing menu structure. The 6-digit dot-matrix display features 1" high numerals for greater visibility.

High Strength, Low Weight

Heavy, cumbersome tools make tough jobs even harder. Through the use of aircraft quality aluminum, Dillon has made the EDjunior an easy-to-position, highly mobile instrument with exceptional strength. It offers an impressive 7:1 factor of safety at all capacities through 10,000 lb and 5:1 at 25,000 lb. Dillon’s distinctive angle-body design further eliminates unnecessary weight and streamlines the unit to help prevent binding.

Supplier's Site Datasheet

Technical Specifications

  Dillon Force Measurement
Product Category Scales and Balances
Product Number EDjunior
Unlock Full Specs
to access all available technical data

Similar Products

Spring Balances - 2755477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 88.2 lbs (40 kg)
Resolution 1.1 lbs (0.5000 kg)
View Details
Bin Weighing Module with Pancake Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Ratings / Certifications Other; IP69K (Hermetically Sealed)
View Details
Crane Weigher WLL ton 0.2 - 6097130200 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 441 lbs (200 kg)
View Details
Weighing module with Z6FC3/500kg - 1-Z6/M3LBR500KG - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 1102 lbs (500 kg)
View Details