Dillon AP Mechanical Crane Scales are available in capacities from 500 to 50,000 lb and 200 to 20,000 kg. Every detail of their construction was chosen for long life. Uncomplicated operation includes tare function and maximum peak load indication.
Features & Benefits
Tough construction - Mechanism case is a heavy aluminum alloy casting, tough enough to resist even heavy blows.
Protective finish - Scale cases are coated with a baked-on powder paint process making them resistant to chips, scratches, rust and corrosion.
Tare function - The zero control can tare out loads up to 20% of capacity.
Maximum indicator - Remains in position to indicate peak load point after load is removed from scale.
Reduced wear - Pinion and sector gears are cut from stainless steel and hardened aluminum. Use of these dissimilar materials greatly reduces friction and wear.
Safe for overhead installations - 5:1 ultimate safety factor on most models.
| Dillon Force Measurement | |
|---|---|
| Product Category | Scales and Balances |
| Product Number | AP Crane Scale |