Aven Inc. Smoke Absorber, 72M3/h, 120Vac, 23W; Air Volume Aven 17015

Description
SMOKE ABSORBER, 72M3/H, 120VAC, 23W; Air Volume:72m³/h; Supply Voltage VAC:120V; Power Rating:23W; Plug Type:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SMOKE ABSORBER, 72M3/H, 120VAC, 23W; Air Volume:72m³/h; Supply Voltage VAC:120V; Power Rating:23W; Plug Type:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smoke Absorber, 72M3/h, 120Vac, 23W; Air Volume Aven - 43AC1593 - Newark, An Avnet Company
Chicago, IL, United States
Smoke Absorber, 72M3/h, 120Vac, 23W; Air Volume Aven
43AC1593
Smoke Absorber, 72M3/h, 120Vac, 23W; Air Volume Aven 43AC1593
SMOKE ABSORBER, 72M3/H, 120VAC, 23W; Air Volume:72m³/h; Supply Voltage VAC:120V; Power Rating:23W; Plug Type:-; Product Range:- RoHS Compliant: Yes

SMOKE ABSORBER, 72M3/H, 120VAC, 23W; Air Volume:72m³/h; Supply Voltage VAC:120V; Power Rating:23W; Plug Type:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 43AC1593
Product Name Smoke Absorber, 72M3/h, 120Vac, 23W; Air Volume Aven
AC Input Voltage 115/120V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631102 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FHA-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details