Avel Lindberg, Inc. LC Series LC100/12/12F

Description
Isolated from input to output and to the case. Cost effective. Aluminum enclosure. Constructed to a high standard to tolerate adverse environmental conditions. Durable for vehicular applications. Supports battery supply variations. Particularly well suited for supplying power from a battery source to radio communication equipment and modems. Capable of supplying transmit current for radios. 100- and 200-Watt units have high and low voltage windows for shutoff, to protect the equipment being supplied from overvoltage damage. Remote low power switch on all units except LC40 series-can also be wired for direct connection. Fully protected.
Datasheet
Description
Isolated from input to output and to the case. Cost effective. Aluminum enclosure. Constructed to a high standard to tolerate adverse environmental conditions. Durable for vehicular applications. Supports battery supply variations. Particularly well suited for supplying power from a battery source to radio communication equipment and modems. Capable of supplying transmit current for radios. 100- and 200-Watt units have high and low voltage windows for shutoff, to protect the equipment being supplied from overvoltage damage. Remote low power switch on all units except LC40 series-can also be wired for direct connection. Fully protected.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LC Series - LC100/12/12F - Avel Lindberg, Inc.
New Milford, CT, USA
LC Series
LC100/12/12F
LC Series LC100/12/12F
Isolated from input to output and to the case. Cost effective. Aluminum enclosure. Constructed to a high standard to tolerate adverse environmental conditions. Durable for vehicular applications. Supports battery supply variations. Particularly well suited for supplying power from a battery source to radio communication equipment and modems. Capable of supplying transmit current for radios. 100- and 200-Watt units have high and low voltage windows for shutoff, to protect the equipment being supplied from overvoltage damage. Remote low power switch on all units except LC40 series-can also be wired for direct connection. Fully protected.
  • Isolated from input to output and to the case.
  • Cost effective.
  • Aluminum enclosure.
  • Constructed to a high standard to tolerate adverse environmental conditions.
  • Durable for vehicular applications.
  • Supports battery supply variations.
  • Particularly well suited for supplying power from a battery source to radio communication equipment and modems.
  • Capable of supplying transmit current for radios.
  • 100- and 200-Watt units have high and low voltage windows for shutoff, to protect the equipment being supplied from overvoltage damage.
  • Remote low power switch on all units except LC40 series-can also be wired for direct connection.
  • Fully protected.
Supplier's Site Datasheet

Technical Specifications

  Avel Lindberg, Inc.
Product Category Power Supplies
Product Number LC100/12/12F
Product Name LC Series
Type DC-DC Converter
Form Factor Wall Mount
Applications High Current, Vehicular
Operating Temperature -10 to 40 C (14 to 104 F)
DC Output Voltage 13.5 to 13.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
Power Supply - 30549403 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details