Avel Lindberg, Inc. HC Series HC350/24/24

Description
Wide input range. Continuous current ratings. Fully isolated, input-to-output and to chassis. Resin filled (except HC350/24/12, which is fan-cooled) Supports battery supply variations. Extremely rugged and well suited for marine and other demanding environments. High tolerance for shock and vibration. Remote low power switch-can also be wired for direct connection. Fully protected.
Datasheet
Description
Wide input range. Continuous current ratings. Fully isolated, input-to-output and to chassis. Resin filled (except HC350/24/12, which is fan-cooled) Supports battery supply variations. Extremely rugged and well suited for marine and other demanding environments. High tolerance for shock and vibration. Remote low power switch-can also be wired for direct connection. Fully protected.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HC Series - HC350/24/24 - Avel Lindberg, Inc.
New Milford, CT, USA
HC Series
HC350/24/24
HC Series HC350/24/24
Wide input range. Continuous current ratings. Fully isolated, input-to-output and to chassis. Resin filled (except HC350/24/12, which is fan-cooled) Supports battery supply variations. Extremely rugged and well suited for marine and other demanding environments. High tolerance for shock and vibration. Remote low power switch-can also be wired for direct connection. Fully protected.
  • Wide input range.
  • Continuous current ratings.
  • Fully isolated, input-to-output and to chassis.
  • Resin filled (except HC350/24/12, which is fan-cooled)
  • Supports battery supply variations.
  • Extremely rugged and well suited for marine and other demanding environments.
  • High tolerance for shock and vibration.
  • Remote low power switch-can also be wired for direct connection.
  • Fully protected.
Supplier's Site Datasheet

Technical Specifications

  Avel Lindberg, Inc.
Product Category Power Supplies
Product Number HC350/24/24
Product Name HC Series
Type DC-DC Converter
Form Factor Wall Mount
Applications Marine
Features Resin Filled
Operating Temperature -10 to 55 C (14 to 131 F)
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Bench Power Supplies - 1233689 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 40.0 volts
DC Output Current 5 amps
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details