Avel Lindberg, Inc. HC Series HC250/24/24

Description
Wide input range. Continuous current ratings. Fully isolated, input-to-output and to chassis. Resin filled (except HC350/24/12, which is fan-cooled) Supports battery supply variations. Extremely rugged and well suited for marine and other demanding environments. High tolerance for shock and vibration. Remote low power switch-can also be wired for direct connection. Fully protected.
Datasheet
Description
Wide input range. Continuous current ratings. Fully isolated, input-to-output and to chassis. Resin filled (except HC350/24/12, which is fan-cooled) Supports battery supply variations. Extremely rugged and well suited for marine and other demanding environments. High tolerance for shock and vibration. Remote low power switch-can also be wired for direct connection. Fully protected.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HC Series - HC250/24/24 - Avel Lindberg, Inc.
New Milford, CT, USA
HC Series
HC250/24/24
HC Series HC250/24/24
Wide input range. Continuous current ratings. Fully isolated, input-to-output and to chassis. Resin filled (except HC350/24/12, which is fan-cooled) Supports battery supply variations. Extremely rugged and well suited for marine and other demanding environments. High tolerance for shock and vibration. Remote low power switch-can also be wired for direct connection. Fully protected.
  • Wide input range.
  • Continuous current ratings.
  • Fully isolated, input-to-output and to chassis.
  • Resin filled (except HC350/24/12, which is fan-cooled)
  • Supports battery supply variations.
  • Extremely rugged and well suited for marine and other demanding environments.
  • High tolerance for shock and vibration.
  • Remote low power switch-can also be wired for direct connection.
  • Fully protected.
Supplier's Site Datasheet

Technical Specifications

  Avel Lindberg, Inc.
Product Category Power Supplies
Product Number HC250/24/24
Product Name HC Series
Type DC-DC Converter
Form Factor Wall Mount
Applications Marine
Features Resin Filled
Operating Temperature -25 to 55 C (-13 to 131 F)
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG6-12-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details