Avel Lindberg, Inc. HC Series HC100/24/12

Description
Wide input range. Continuous current ratings. Fully isolated, input-to-output and to chassis. Resin filled (except HC350/24/12, which is fan-cooled) Supports battery supply variations. Extremely rugged and well suited for marine and other demanding environments. High tolerance for shock and vibration. Remote low power switch-can also be wired for direct connection. Fully protected.
Datasheet
Description
Wide input range. Continuous current ratings. Fully isolated, input-to-output and to chassis. Resin filled (except HC350/24/12, which is fan-cooled) Supports battery supply variations. Extremely rugged and well suited for marine and other demanding environments. High tolerance for shock and vibration. Remote low power switch-can also be wired for direct connection. Fully protected.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HC Series - HC100/24/12 - Avel Lindberg, Inc.
New Milford, CT, USA
HC Series
HC100/24/12
HC Series HC100/24/12
Wide input range. Continuous current ratings. Fully isolated, input-to-output and to chassis. Resin filled (except HC350/24/12, which is fan-cooled) Supports battery supply variations. Extremely rugged and well suited for marine and other demanding environments. High tolerance for shock and vibration. Remote low power switch-can also be wired for direct connection. Fully protected.
  • Wide input range.
  • Continuous current ratings.
  • Fully isolated, input-to-output and to chassis.
  • Resin filled (except HC350/24/12, which is fan-cooled)
  • Supports battery supply variations.
  • Extremely rugged and well suited for marine and other demanding environments.
  • High tolerance for shock and vibration.
  • Remote low power switch-can also be wired for direct connection.
  • Fully protected.
Supplier's Site Datasheet

Technical Specifications

  Avel Lindberg, Inc.
Product Category Power Supplies
Product Number HC100/24/12
Product Name HC Series
Type DC-DC Converter
Form Factor Wall Mount
Applications Marine
Features Resin Filled
Operating Temperature -25 to 55 C (-13 to 131 F)
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5084X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-320W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 320 watts
View Details
PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details