Avel Lindberg, Inc. HC Series HC100/110/48

Description
Wide input range. Continuous current ratings. Fully isolated, input-to-output and to chassis. Resin filled (except HC350/24/12, which is fan-cooled) Supports battery supply variations. Extremely rugged and well suited for marine and other demanding environments. High tolerance for shock and vibration. Remote low power switch-can also be wired for direct connection. Fully protected.
Datasheet
Description
Wide input range. Continuous current ratings. Fully isolated, input-to-output and to chassis. Resin filled (except HC350/24/12, which is fan-cooled) Supports battery supply variations. Extremely rugged and well suited for marine and other demanding environments. High tolerance for shock and vibration. Remote low power switch-can also be wired for direct connection. Fully protected.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HC Series - HC100/110/48 - Avel Lindberg, Inc.
New Milford, CT, USA
HC Series
HC100/110/48
HC Series HC100/110/48
Wide input range. Continuous current ratings. Fully isolated, input-to-output and to chassis. Resin filled (except HC350/24/12, which is fan-cooled) Supports battery supply variations. Extremely rugged and well suited for marine and other demanding environments. High tolerance for shock and vibration. Remote low power switch-can also be wired for direct connection. Fully protected.
  • Wide input range.
  • Continuous current ratings.
  • Fully isolated, input-to-output and to chassis.
  • Resin filled (except HC350/24/12, which is fan-cooled)
  • Supports battery supply variations.
  • Extremely rugged and well suited for marine and other demanding environments.
  • High tolerance for shock and vibration.
  • Remote low power switch-can also be wired for direct connection.
  • Fully protected.
Supplier's Site Datasheet

Technical Specifications

  Avel Lindberg, Inc.
Product Category Power Supplies
Product Number HC100/110/48
Product Name HC Series
Type DC-DC Converter
Form Factor Wall Mount
Applications Marine
Features Resin Filled
Operating Temperature -25 to 55 C (-13 to 131 F)
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
Power Supply - 97966416 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
AC Output Voltage 240.0 volts
View Details