AvaLAN Wireless Systems, Inc. 900 MHz Outdoor Wireless Ethernet Bridge AW900xTR-PAIR

Description
The AW900xTR-PAIR is a robust and reliable, preconfigured matched pair, point-to-point wireless Ethernet bridge that connects “fringe” IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices. The AW900xTR radios include a built-in web browser interface for remote configuration, status monitoring and firmware update. This interface also provides a spectrum analyzer to help diagnose interference issues. With non line-of-site capabilities, these radios can easily penetrate up to 1,500’ through trees or up to 40 miles line-of-sight and supports industrial-grade temperature ranges. These products are an ideal replacement for modest data rate installations where 802.11 systems are under-performing or failing completely due to insufficient range or excessive interference. Limited Time Bonus! Now includes two AW11-900 11 dBi directional Yagi antennas Built-in spectrum analyzer 128 bit AES encryption, FIPS 197 – NIST Certified Remote diagnostics and link analysis with browser interface Does not require an FCC license to operate or install High RF output power provides maximum foliage and / or wall penetration Rugged weatherproof cast aluminum outdoor package meets IP66 Standard for water and dust protection Line-of-sight range up to 40 miles with 15 dBi antennas
Datasheet
Description
The AW900xTR-PAIR is a robust and reliable, preconfigured matched pair, point-to-point wireless Ethernet bridge that connects “fringe” IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices. The AW900xTR radios include a built-in web browser interface for remote configuration, status monitoring and firmware update. This interface also provides a spectrum analyzer to help diagnose interference issues. With non line-of-site capabilities, these radios can easily penetrate up to 1,500’ through trees or up to 40 miles line-of-sight and supports industrial-grade temperature ranges. These products are an ideal replacement for modest data rate installations where 802.11 systems are under-performing or failing completely due to insufficient range or excessive interference. Limited Time Bonus! Now includes two AW11-900 11 dBi directional Yagi antennas Built-in spectrum analyzer 128 bit AES encryption, FIPS 197 – NIST Certified Remote diagnostics and link analysis with browser interface Does not require an FCC license to operate or install High RF output power provides maximum foliage and / or wall penetration Rugged weatherproof cast aluminum outdoor package meets IP66 Standard for water and dust protection Line-of-sight range up to 40 miles with 15 dBi antennas
Datasheet

Suppliers

Company
Product
Description
Supplier Links
900 MHz Outdoor Wireless Ethernet Bridge - AW900xTR-PAIR - AvaLAN Wireless Systems, Inc.
Madison, AL, USA
900 MHz Outdoor Wireless Ethernet Bridge
AW900xTR-PAIR
900 MHz Outdoor Wireless Ethernet Bridge AW900xTR-PAIR
The AW900xTR-PAIR is a robust and reliable, preconfigured matched pair, point-to-point wireless Ethernet bridge that connects “fringe” IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices. The AW900xTR radios include a built-in web browser interface for remote configuration, status monitoring and firmware update. This interface also provides a spectrum analyzer to help diagnose interference issues. With non line-of-site capabilities, these radios can easily penetrate up to 1,500’ through trees or up to 40 miles line-of-sight and supports industrial-grade temperature ranges. These products are an ideal replacement for modest data rate installations where 802.11 systems are under-performing or failing completely due to insufficient range or excessive interference. Limited Time Bonus! Now includes two AW11-900 11 dBi directional Yagi antennas Built-in spectrum analyzer 128 bit AES encryption, FIPS 197 – NIST Certified Remote diagnostics and link analysis with browser interface Does not require an FCC license to operate or install High RF output power provides maximum foliage and / or wall penetration Rugged weatherproof cast aluminum outdoor package meets IP66 Standard for water and dust protection Line-of-sight range up to 40 miles with 15 dBi antennas

The AW900xTR-PAIR is a robust and reliable, preconfigured matched pair, point-to-point wireless Ethernet bridge that connects “fringe” IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices.

The AW900xTR radios include a built-in web browser interface for remote configuration, status monitoring and firmware update. This interface also provides a spectrum analyzer to help diagnose interference issues.

With non line-of-site capabilities, these radios can easily penetrate up to 1,500’ through trees or up to 40 miles line-of-sight and supports industrial-grade temperature ranges. These products are an ideal replacement for modest data rate installations where 802.11 systems are under-performing or failing completely due to insufficient range or excessive interference.

Limited Time Bonus! Now includes two AW11-900 11 dBi directional Yagi antennas

  • Built-in spectrum analyzer
  • 128 bit AES encryption, FIPS 197 – NIST Certified
  • Remote diagnostics and link analysis with browser interface
  • Does not require an FCC license to operate or install
  • High RF output power provides maximum foliage and / or wall penetration
  • Rugged weatherproof cast aluminum outdoor package meets IP66 Standard for water and dust protection
  • Line-of-sight range up to 40 miles with 15 dBi antennas
Supplier's Site Datasheet

Technical Specifications

  AvaLAN Wireless Systems, Inc.
Product Category Network Equipment
Product Number AW900xTR-PAIR
Product Name 900 MHz Outdoor Wireless Ethernet Bridge
Network Equipment Bridge
Area Network Type LAN Capable
Network Media Wireless
Protocol / Network Ethernet, 10/100 Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 180410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 16 #
View Details