AvaLAN Wireless Systems, Inc. 900 MHz Outdoor Ethernet Panel Bridge AW900xTP-PAIR

Description
The AW900xTP-PAIR features our popular xTR series radio technology integrated with high gain 12.5 dBi flat panel antennas. It provides a rugged, weatherproof and easily mounted combination package for those applications that can benefit from the increased range and decreased interference that a directional signal provides. The AW900xTP-PAIR is a pre-configured, ready to operate matched pair of radios that form a wireless bridge between two distant points and connect them as transparently as an Ethernet cable. Each radio in the AW900xTP-PAIR includes a built-in spectrum analyzer and is IP addressable with web browser based remote configuration and diagnostic tools included. These products are an ideal replacement for modest data rate installations where 802.11 systems are under-performing or failing completely due to insufficient range or excessive interference. AvaLAN’s products offer the ideal combination of price, range, data rate, security, interference avoidance, quality-of-service, and a simple plug and play set up with minimal user programming required. For point-to-multipoint applications, see the AW900xTP. Rugged cast aluminum NEMA Enclosures combined with a high gain 12.5 dBi flat panel antennas Ready to install and use 13′ square, pole-mount brackets included Built-in spectrum analyzers 128 bit AES encryption, FIPS 197 – NIST Certified Remote diagnostics and link analysis with browser interface Simple plug and play — minimal user programming required Does not require an FCC license to operate or install High RF output power provides maximum foliage and / or wall penetration Line-of-sight range up to 25 miles
Datasheet
Description
The AW900xTP-PAIR features our popular xTR series radio technology integrated with high gain 12.5 dBi flat panel antennas. It provides a rugged, weatherproof and easily mounted combination package for those applications that can benefit from the increased range and decreased interference that a directional signal provides. The AW900xTP-PAIR is a pre-configured, ready to operate matched pair of radios that form a wireless bridge between two distant points and connect them as transparently as an Ethernet cable. Each radio in the AW900xTP-PAIR includes a built-in spectrum analyzer and is IP addressable with web browser based remote configuration and diagnostic tools included. These products are an ideal replacement for modest data rate installations where 802.11 systems are under-performing or failing completely due to insufficient range or excessive interference. AvaLAN’s products offer the ideal combination of price, range, data rate, security, interference avoidance, quality-of-service, and a simple plug and play set up with minimal user programming required. For point-to-multipoint applications, see the AW900xTP. Rugged cast aluminum NEMA Enclosures combined with a high gain 12.5 dBi flat panel antennas Ready to install and use 13′ square, pole-mount brackets included Built-in spectrum analyzers 128 bit AES encryption, FIPS 197 – NIST Certified Remote diagnostics and link analysis with browser interface Simple plug and play — minimal user programming required Does not require an FCC license to operate or install High RF output power provides maximum foliage and / or wall penetration Line-of-sight range up to 25 miles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
900 MHz Outdoor Ethernet Panel Bridge - AW900xTP-PAIR - AvaLAN Wireless Systems, Inc.
Madison, AL, USA
900 MHz Outdoor Ethernet Panel Bridge
AW900xTP-PAIR
900 MHz Outdoor Ethernet Panel Bridge AW900xTP-PAIR
The AW900xTP-PAIR features our popular xTR series radio technology integrated with high gain 12.5 dBi flat panel antennas. It provides a rugged, weatherproof and easily mounted combination package for those applications that can benefit from the increased range and decreased interference that a directional signal provides. The AW900xTP-PAIR is a pre-configured, ready to operate matched pair of radios that form a wireless bridge between two distant points and connect them as transparently as an Ethernet cable. Each radio in the AW900xTP-PAIR includes a built-in spectrum analyzer and is IP addressable with web browser based remote configuration and diagnostic tools included. These products are an ideal replacement for modest data rate installations where 802.11 systems are under-performing or failing completely due to insufficient range or excessive interference. AvaLAN’s products offer the ideal combination of price, range, data rate, security, interference avoidance, quality-of-service, and a simple plug and play set up with minimal user programming required. For point-to-multipoint applications, see the AW900xTP. Rugged cast aluminum NEMA Enclosures combined with a high gain 12.5 dBi flat panel antennas Ready to install and use 13′ square, pole-mount brackets included Built-in spectrum analyzers 128 bit AES encryption, FIPS 197 – NIST Certified Remote diagnostics and link analysis with browser interface Simple plug and play — minimal user programming required Does not require an FCC license to operate or install High RF output power provides maximum foliage and / or wall penetration Line-of-sight range up to 25 miles

The AW900xTP-PAIR features our popular xTR series radio technology integrated with high gain 12.5 dBi flat panel antennas. It provides a rugged, weatherproof and easily mounted combination package for those applications that can benefit from the increased range and decreased interference that a directional signal provides. The AW900xTP-PAIR is a pre-configured, ready to operate matched pair of radios that form a wireless bridge between two distant points and connect them as transparently as an Ethernet cable. Each radio in the AW900xTP-PAIR includes a built-in spectrum analyzer and is IP addressable with web browser based remote configuration and diagnostic tools included.

These products are an ideal replacement for modest data rate installations where 802.11 systems are under-performing or failing completely due to insufficient range or excessive interference. AvaLAN’s products offer the ideal combination of price, range, data rate, security, interference avoidance, quality-of-service, and a simple plug and play set up with minimal user programming required.

For point-to-multipoint applications, see the AW900xTP.

  • Rugged cast aluminum NEMA Enclosures combined with a high gain 12.5 dBi flat panel antennas
  • Ready to install and use
  • 13″ square, pole-mount brackets included
  • Built-in spectrum analyzers
  • 128 bit AES encryption, FIPS 197 – NIST Certified
  • Remote diagnostics and link analysis with browser interface
  • Simple plug and play — minimal user programming required
  • Does not require an FCC license to operate or install
  • High RF output power provides maximum foliage and / or wall penetration
  • Line-of-sight range up to 25 miles
Supplier's Site Datasheet

Technical Specifications

  AvaLAN Wireless Systems, Inc.
Product Category Wireless Systems
Product Number AW900xTP-PAIR
Product Name 900 MHz Outdoor Ethernet Panel Bridge
Unlock Full Specs
to access all available technical data

Similar Products