AvaLAN Wireless Systems, Inc. 900 MHz Indoor Wireless Ethernet Bridge AW900iTR-PAIR

Description
The AW900iTR-PAIR is a pre-configured matched pair of radios that can provide you with a non-line-of-sight, point-to-point wireless Ethernet bridge connection to link “fringe” IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices. The AW900iTR-PAIR radios include built-in spectrum analyzers and they are IP addressable with web browser based remote configuration and diagnostic tools included. AvaLAN’s products offer the ideal combination of price, range, data rate, security, interference avoidance, quality-of-service, and a simple plug and play set up with minimal user programming required. With non line-of-site capabilities, these radios can easily penetrate indoors up to 1,500’ or through 10 building walls and supports industrial-grade temperature ranges. These products are an ideal replacement for modest data rate installations where 802.11 systems are under-performing or failing completely due to insufficient range or excessive interference. Built-in spectrum analyzer 128 bit AES encryption, FIPS 197 – NIST Certified Remote diagnostics and link analysis with browser interface Simple plug and play — minimal user programming required Does not require an FCC license to operate or install High RF output power provides maximum foliage and / or wall penetration Indoor range, up to 10 building walls Line-of-sight range up to 40 miles with 15 dBi antenna 2.5 dBi Omnidirectional antenna included Six other optional antennas are available with up to 15 dBi directional gain Also available as individual radios for multi-point systems, see the AW900iTR.
Datasheet
Description
The AW900iTR-PAIR is a pre-configured matched pair of radios that can provide you with a non-line-of-sight, point-to-point wireless Ethernet bridge connection to link “fringe” IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices. The AW900iTR-PAIR radios include built-in spectrum analyzers and they are IP addressable with web browser based remote configuration and diagnostic tools included. AvaLAN’s products offer the ideal combination of price, range, data rate, security, interference avoidance, quality-of-service, and a simple plug and play set up with minimal user programming required. With non line-of-site capabilities, these radios can easily penetrate indoors up to 1,500’ or through 10 building walls and supports industrial-grade temperature ranges. These products are an ideal replacement for modest data rate installations where 802.11 systems are under-performing or failing completely due to insufficient range or excessive interference. Built-in spectrum analyzer 128 bit AES encryption, FIPS 197 – NIST Certified Remote diagnostics and link analysis with browser interface Simple plug and play — minimal user programming required Does not require an FCC license to operate or install High RF output power provides maximum foliage and / or wall penetration Indoor range, up to 10 building walls Line-of-sight range up to 40 miles with 15 dBi antenna 2.5 dBi Omnidirectional antenna included Six other optional antennas are available with up to 15 dBi directional gain Also available as individual radios for multi-point systems, see the AW900iTR.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
900 MHz Indoor Wireless Ethernet Bridge - AW900iTR-PAIR - AvaLAN Wireless Systems, Inc.
Madison, AL, USA
900 MHz Indoor Wireless Ethernet Bridge
AW900iTR-PAIR
900 MHz Indoor Wireless Ethernet Bridge AW900iTR-PAIR
The AW900iTR-PAIR is a pre-configured matched pair of radios that can provide you with a non-line-of-sight, point-to-point wireless Ethernet bridge connection to link “fringe” IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices. The AW900iTR-PAIR radios include built-in spectrum analyzers and they are IP addressable with web browser based remote configuration and diagnostic tools included. AvaLAN’s products offer the ideal combination of price, range, data rate, security, interference avoidance, quality-of-service, and a simple plug and play set up with minimal user programming required. With non line-of-site capabilities, these radios can easily penetrate indoors up to 1,500’ or through 10 building walls and supports industrial-grade temperature ranges. These products are an ideal replacement for modest data rate installations where 802.11 systems are under-performing or failing completely due to insufficient range or excessive interference. Built-in spectrum analyzer 128 bit AES encryption, FIPS 197 – NIST Certified Remote diagnostics and link analysis with browser interface Simple plug and play — minimal user programming required Does not require an FCC license to operate or install High RF output power provides maximum foliage and / or wall penetration Indoor range, up to 10 building walls Line-of-sight range up to 40 miles with 15 dBi antenna 2.5 dBi Omnidirectional antenna included Six other optional antennas are available with up to 15 dBi directional gain Also available as individual radios for multi-point systems, see the AW900iTR.

The AW900iTR-PAIR is a pre-configured matched pair of radios that can provide you with a non-line-of-sight, point-to-point wireless Ethernet bridge connection to link “fringe” IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices.

The AW900iTR-PAIR radios include built-in spectrum analyzers and they are IP addressable with web browser based remote configuration and diagnostic tools included.

AvaLAN’s products offer the ideal combination of price, range, data rate, security, interference avoidance, quality-of-service, and a simple plug and play set up with minimal user programming required.

With non line-of-site capabilities, these radios can easily penetrate indoors up to 1,500’ or through 10 building walls and supports industrial-grade temperature ranges. These products are an ideal replacement for modest data rate installations where 802.11 systems are under-performing or failing completely due to insufficient range or excessive interference.

  • Built-in spectrum analyzer
  • 128 bit AES encryption, FIPS 197 – NIST Certified
  • Remote diagnostics and link analysis with browser interface
  • Simple plug and play — minimal user programming required
  • Does not require an FCC license to operate or install
  • High RF output power provides maximum foliage and / or wall penetration
  • Indoor range, up to 10 building walls
  • Line-of-sight range up to 40 miles with 15 dBi antenna
  • 2.5 dBi Omnidirectional antenna included
  • Six other optional antennas are available with up to 15 dBi directional gain
  • Also available as individual radios for multi-point systems, see the AW900iTR.
Supplier's Site Datasheet

Technical Specifications

  AvaLAN Wireless Systems, Inc.
Product Category Wireless Systems
Product Number AW900iTR-PAIR
Product Name 900 MHz Indoor Wireless Ethernet Bridge
Unlock Full Specs
to access all available technical data

Similar Products