AW5-5800 -- 5.8 GHZ OMNIDIRECTIONAL 5 DBI ANTENNA
AvaLAN Wireless Systems, Inc.
5.8 GHz Omnidirectional 5 dBi Antenna
AW5-5800
Description
5 dBi gain perpendicular to antenna
Rubber-coated and flexible
Swivel mount
-
AvaLAN Wireless Systems, Inc.
Description
5 dBi gain perpendicular to antenna
Rubber-coated and flexible
Swivel mount
Suppliers
5.8 GHz Omnidirectional 5 dBi Antenna
AW5-5800
5 dBi gain perpendicular to antenna
Rubber-coated and flexible
Swivel mount
- 5 dBi gain perpendicular to antenna
- Rubber-coated and flexible
- Swivel mount
Supplier's Site
Technical Specifications
|
Product Category
|
Antennas |
|
Product Number
|
AW5-5800 |
|
Product Name
|
5.8 GHz Omnidirectional 5 dBi Antenna |
|
Applications
|
Modem or Wireless Network
|
Unlock Full Specs
to access all available technical data
Similar Products
Copper Mountain Technologies
Applications
Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range
220000.0 MHz
Additional Features
Military or Aerospace Specifications
View Details
Applications
Aerospace or Military; RF Testing
Pattern Type
Directional
Polarization
Linear
View Details
Polarization
Linear
Primary Frequency Range
2400.0 to 2500.0 MHz
Gain
-0.5000 dB
View Details