AvaLAN Wireless Systems, Inc. 2.4 GHz Outdoor Wireless Ethernet Bridge AW2400xTR-PAIR

Description
The AW2400xTR-PAIR is a robust and reliable product that provides you with a pre-configured non-line-of-sight, point-to-point wireless Ethernet bridge that connects “fringe” IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices. Two versions are available: this preconfigured matched pair point-to-point Ethernet bridge — the AW2400xTR-PAIR and a single radio — the AW2400xTR, configurable as an access point or client in point-to-multipoint applications. The 2.4 GHz band is the most globally accepted unlicensed portion of the RF spectrum. AvaLAN’s unique solution offers 29 non-overlapping channels and maximum legal power to provide five times the range of Wi-Fi through walls or line-of-sight. The AW2400xTR-PAIR radios are packaged in weatherproof rugged cast aluminum enclosures that meet the IP66 Standard for water and dust resistance. They are equally at home in a factory full of machinery or atop a power pole. The AW2400xTR-PAIR radios include a built-in web browser interface for remote configuration, status monitoring and firmware update. This interface also provides a spectrum analyzer to help diagnose interference issues. This technology is also available in an OEM module for integration into your own system. See the AvaLAN AW2400mTR-EVAL Evaluation Kit. AvaLAN’s products offer the ideal combination of price, range, data rate, security, interference avoidance, quality-of-service, and a simple plug and play set up with minimal user programming required. Outdoor IP66 cast aluminum enclosure for industrially hardened applications 29 non-overlapping channels providing unique flexibility to avoid or penetrate interference Five times greater range than Wi-Fi, through walls or line-of-sight Up to 30 mile range to connect to difficult locations 128 bit AES encryption, FIPS 197 – NIST Certified Browser interface provides easy user-programming, remote diagnostics and link analysis including a graphical RF spectrum analyzer Up to 4 Watts EIRP, Maximum legal radiated power for long range penetration One Watt power consumption is ready for solar applications -40º to +75ºC for extreme temperature operation Power over Ethernet for easy single cable installation
Datasheet
Description
The AW2400xTR-PAIR is a robust and reliable product that provides you with a pre-configured non-line-of-sight, point-to-point wireless Ethernet bridge that connects “fringe” IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices. Two versions are available: this preconfigured matched pair point-to-point Ethernet bridge — the AW2400xTR-PAIR and a single radio — the AW2400xTR, configurable as an access point or client in point-to-multipoint applications. The 2.4 GHz band is the most globally accepted unlicensed portion of the RF spectrum. AvaLAN’s unique solution offers 29 non-overlapping channels and maximum legal power to provide five times the range of Wi-Fi through walls or line-of-sight. The AW2400xTR-PAIR radios are packaged in weatherproof rugged cast aluminum enclosures that meet the IP66 Standard for water and dust resistance. They are equally at home in a factory full of machinery or atop a power pole. The AW2400xTR-PAIR radios include a built-in web browser interface for remote configuration, status monitoring and firmware update. This interface also provides a spectrum analyzer to help diagnose interference issues. This technology is also available in an OEM module for integration into your own system. See the AvaLAN AW2400mTR-EVAL Evaluation Kit. AvaLAN’s products offer the ideal combination of price, range, data rate, security, interference avoidance, quality-of-service, and a simple plug and play set up with minimal user programming required. Outdoor IP66 cast aluminum enclosure for industrially hardened applications 29 non-overlapping channels providing unique flexibility to avoid or penetrate interference Five times greater range than Wi-Fi, through walls or line-of-sight Up to 30 mile range to connect to difficult locations 128 bit AES encryption, FIPS 197 – NIST Certified Browser interface provides easy user-programming, remote diagnostics and link analysis including a graphical RF spectrum analyzer Up to 4 Watts EIRP, Maximum legal radiated power for long range penetration One Watt power consumption is ready for solar applications -40º to +75ºC for extreme temperature operation Power over Ethernet for easy single cable installation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Outdoor Wireless Ethernet Bridge - AW2400xTR-PAIR - AvaLAN Wireless Systems, Inc.
Madison, AL, USA
2.4 GHz Outdoor Wireless Ethernet Bridge
AW2400xTR-PAIR
2.4 GHz Outdoor Wireless Ethernet Bridge AW2400xTR-PAIR
The AW2400xTR-PAIR is a robust and reliable product that provides you with a pre-configured non-line-of-sight, point-to-point wireless Ethernet bridge that connects “fringe” IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices. Two versions are available: this preconfigured matched pair point-to-point Ethernet bridge — the AW2400xTR-PAIR and a single radio — the AW2400xTR, configurable as an access point or client in point-to-multipoint applications. The 2.4 GHz band is the most globally accepted unlicensed portion of the RF spectrum. AvaLAN’s unique solution offers 29 non-overlapping channels and maximum legal power to provide five times the range of Wi-Fi through walls or line-of-sight. The AW2400xTR-PAIR radios are packaged in weatherproof rugged cast aluminum enclosures that meet the IP66 Standard for water and dust resistance. They are equally at home in a factory full of machinery or atop a power pole. The AW2400xTR-PAIR radios include a built-in web browser interface for remote configuration, status monitoring and firmware update. This interface also provides a spectrum analyzer to help diagnose interference issues. This technology is also available in an OEM module for integration into your own system. See the AvaLAN AW2400mTR-EVAL Evaluation Kit. AvaLAN’s products offer the ideal combination of price, range, data rate, security, interference avoidance, quality-of-service, and a simple plug and play set up with minimal user programming required. Outdoor IP66 cast aluminum enclosure for industrially hardened applications 29 non-overlapping channels providing unique flexibility to avoid or penetrate interference Five times greater range than Wi-Fi, through walls or line-of-sight Up to 30 mile range to connect to difficult locations 128 bit AES encryption, FIPS 197 – NIST Certified Browser interface provides easy user-programming, remote diagnostics and link analysis including a graphical RF spectrum analyzer Up to 4 Watts EIRP, Maximum legal radiated power for long range penetration One Watt power consumption is ready for solar applications -40º to +75ºC for extreme temperature operation Power over Ethernet for easy single cable installation

The AW2400xTR-PAIR is a robust and reliable product that provides you with a pre-configured non-line-of-sight, point-to-point wireless Ethernet bridge that connects “fringe” IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices.

Two versions are available: this preconfigured matched pair point-to-point Ethernet bridge — the AW2400xTR-PAIR and a single radio — the AW2400xTR, configurable as an access point or client in point-to-multipoint applications.

The 2.4 GHz band is the most globally accepted unlicensed portion of the RF spectrum. AvaLAN’s unique solution offers 29 non-overlapping channels and maximum legal power to provide five times the range of Wi-Fi through walls or line-of-sight.

The AW2400xTR-PAIR radios are packaged in weatherproof rugged cast aluminum enclosures that meet the IP66 Standard for water and dust resistance. They are equally at home in a factory full of machinery or atop a power pole.

The AW2400xTR-PAIR radios include a built-in web browser interface for
remote configuration, status monitoring and firmware update. This interface also provides a spectrum analyzer to help diagnose interference issues.

This technology is also available in an OEM module for integration into your own system. See the AvaLAN AW2400mTR-EVAL Evaluation Kit.

AvaLAN’s products offer the ideal combination of price, range, data rate, security, interference avoidance, quality-of-service, and a simple plug and play set up with minimal user programming required.

  • Outdoor IP66 cast aluminum enclosure for industrially hardened applications
  • 29 non-overlapping channels providing unique flexibility to avoid or penetrate interference
  • Five times greater range than Wi-Fi, through walls or line-of-sight
  • Up to 30 mile range to connect to difficult locations
  • 128 bit AES encryption, FIPS 197 – NIST Certified
  • Browser interface provides easy user-programming, remote diagnostics and link analysis including a graphical RF spectrum analyzer
  • Up to 4 Watts EIRP, Maximum legal radiated power for long range penetration
  • One Watt power consumption is ready for solar applications
  • -40º to +75ºC for extreme temperature operation
  • Power over Ethernet for easy single cable installation
Supplier's Site Datasheet

Technical Specifications

  AvaLAN Wireless Systems, Inc.
Product Category Network Equipment
Product Number AW2400xTR-PAIR
Product Name 2.4 GHz Outdoor Wireless Ethernet Bridge
Network Equipment Bridge
Area Network Type LAN Capable
Network Media Wireless
Unlock Full Specs
to access all available technical data

Similar Products

5FE Unmanaged Ethernet Switch, -40~75℃ - EKI-2525NI-A - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
View Details
2 suppliers
Factor 201 Raspberry Pi Industrial IoT Gateway - FR201 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 2 #
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details