AW2-2400 -- 2.4 GHZ OMNIDIRECTIONAL 2 DBI ANTENNA
AvaLAN Wireless Systems, Inc.
2.4 GHz Omnidirectional 2 dBi Antenna
AW2-2400
Description
2.5 dBi gain perpendicular to antenna
Rubber-coated and flexible
Swivel mount
-
AvaLAN Wireless Systems, Inc.
Description
2.5 dBi gain perpendicular to antenna
Rubber-coated and flexible
Swivel mount
Suppliers
2.4 GHz Omnidirectional 2 dBi Antenna
AW2-2400
2.5 dBi gain perpendicular to antenna
Rubber-coated and flexible
Swivel mount
- 2.5 dBi gain perpendicular to antenna
- Rubber-coated and flexible
- Swivel mount
Supplier's Site
Technical Specifications
|
Product Category
|
Antennas |
|
Product Number
|
AW2-2400 |
|
Product Name
|
2.4 GHz Omnidirectional 2 dBi Antenna |
|
Applications
|
Modem or Wireless Network
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Basestation; Cellular or PCS Terminal
Technology Type
Dipole
View Details
Applications
Aerospace or Military; RF Testing
Pattern Type
Omni directional
Polarization
Linear
View Details
Eteily Technologies India Pvt. Ltd.
Pattern Type
Omni directional
Primary Frequency Range
5700.0 to 5800.0 MHz
Gain
3 dB
View Details
Applications
Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range
850.0 to 2100.0 MHz
Technology Type
Dome
View Details
2 suppliers