Autotronics, Inc. "BF" Brake

Description
DE-ENERGIZED Output Shaft Braked to Housing ENERGIZED Output Shaft Free PART NUMBER CODE Example: BF-4-1 BF - model 4 - size 1 - dash number: 1:output shaft on both ends 2:output shaft on "K" end 3:output shaft on "D" end
Datasheet
Description
DE-ENERGIZED Output Shaft Braked to Housing ENERGIZED Output Shaft Free PART NUMBER CODE Example: BF-4-1 BF - model 4 - size 1 - dash number: 1:output shaft on both ends 2:output shaft on "K" end 3:output shaft on "D" end
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Joplin, MO, USA
"BF" Brake
"BF" Brake
DE-ENERGIZED Output Shaft Braked to Housing ENERGIZED Output Shaft Free PART NUMBER CODE Example: BF-4-1 BF - model 4 - size 1 - dash number: 1:output shaft on both ends 2:output shaft on "K" end 3:output shaft on "D" end

DE-ENERGIZED
Output Shaft Braked to Housing
ENERGIZED
Output Shaft Free
PART NUMBER CODE
Example: BF-4-1
BF - model

4 - size

1 - dash number:

1:output shaft on both ends 2:output shaft on "K" end 3:output shaft on "D" end

Supplier's Site Datasheet

Technical Specifications

  Autotronics, Inc.
Product Category Electric Brakes
Product Name "BF" Brake
Unlock Full Specs
to access all available technical data

Similar Products

H3 Hysteresis Brake - H3 - Placid Industries
Placid Industries
Specs
Power 0.0034 HP
Speed 10000 rpm
Voltage 24 volts
View Details
Brakes: Series PMB32 - Brakes Series PMB32 Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details
MSB Single Disc Electromagnetic Brake -  - jbj Techniques Limited
Specs
Torque 9 to 738 Ft-lbs (12.2 to 1001 N-m)
Speed 1800 to 5500 rpm
Voltage 24 volts
View Details