Autotrol Corporation Permanent Magnet Synchronous AC Gear Motor Model 550

Description
Instrument grade permanent magnet synchronous motor is electrically reversible and is precision built for long life applications. Available in speeds from 1 RPM to 240 RPM. Also available without gearhead as direct drive motor...consult factory. AC Gear Motor - Model 550 Features Electrically reversible by switching one connection of motor and capacitor Rugged die cast housing Impedance protected UL & CSA recognized Options available...consult factory Specifications Equivalent Torque Running: 1200 oz.-in. (86.3 kg.-cm.) at 1 RPM Starting: 1080 oz.-in. (77.6 kg.-cm.) at 1 RPM Rotor Speed 720 RPM at 60Hz Static Gear Train Rating 400 oz.-in. (28,800 gm.-cm.) Varies with gear train construction. Rotation Reversible Electrical Voltage: 24V, 115V, or 230V Frequency: 60Hz or 50Hz Power Input: 5 watts maximum Current Input: 24V-162ma, 115V-51ma, 230V-20ma Lubrication Permanently lubricated. Special lubricants available for operation under 32°F (0°C)...consult factory Ambient Operating Temperature Range 32° to 138°F (0° to 59°C) Output Shaft Options Available Leads 115V and 230V: 9 ± 1/2 in. (22.9 ± 1.27 cm) 24V: 6 1/2 in. ± 1/2 in. Stripped 3/16 ± 1/16 in. (.48 ± .16 cm) 22 AWG 7 x 30 top coat PVC insulation 1/32 in. (.08 cm.) thick Terminiation Points Exits at 12, 4, or 8 o'clock Directional Control Electrically controlled with phase shift capacitor. Capacitor not provided.
Description
Instrument grade permanent magnet synchronous motor is electrically reversible and is precision built for long life applications. Available in speeds from 1 RPM to 240 RPM. Also available without gearhead as direct drive motor...consult factory. AC Gear Motor - Model 550 Features Electrically reversible by switching one connection of motor and capacitor Rugged die cast housing Impedance protected UL & CSA recognized Options available...consult factory Specifications Equivalent Torque Running: 1200 oz.-in. (86.3 kg.-cm.) at 1 RPM Starting: 1080 oz.-in. (77.6 kg.-cm.) at 1 RPM Rotor Speed 720 RPM at 60Hz Static Gear Train Rating 400 oz.-in. (28,800 gm.-cm.) Varies with gear train construction. Rotation Reversible Electrical Voltage: 24V, 115V, or 230V Frequency: 60Hz or 50Hz Power Input: 5 watts maximum Current Input: 24V-162ma, 115V-51ma, 230V-20ma Lubrication Permanently lubricated. Special lubricants available for operation under 32°F (0°C)...consult factory Ambient Operating Temperature Range 32° to 138°F (0° to 59°C) Output Shaft Options Available Leads 115V and 230V: 9 ± 1/2 in. (22.9 ± 1.27 cm) 24V: 6 1/2 in. ± 1/2 in. Stripped 3/16 ± 1/16 in. (.48 ± .16 cm) 22 AWG 7 x 30 top coat PVC insulation 1/32 in. (.08 cm.) thick Terminiation Points Exits at 12, 4, or 8 o'clock Directional Control Electrically controlled with phase shift capacitor. Capacitor not provided.

Suppliers

Company
Product
Description
Supplier Links
Permanent Magnet Synchronous AC Gear Motor - Model 550 - Autotrol Corporation
Crystal Lake, IL, USA
Permanent Magnet Synchronous AC Gear Motor
Model 550
Permanent Magnet Synchronous AC Gear Motor Model 550
Instrument grade permanent magnet synchronous motor is electrically reversible and is precision built for long life applications. Available in speeds from 1 RPM to 240 RPM. Also available without gearhead as direct drive motor...consult factory. AC Gear Motor - Model 550 Features Electrically reversible by switching one connection of motor and capacitor Rugged die cast housing Impedance protected UL & CSA recognized Options available...consult factory Specifications Equivalent Torque Running: 1200 oz.-in. (86.3 kg.-cm.) at 1 RPM Starting: 1080 oz.-in. (77.6 kg.-cm.) at 1 RPM Rotor Speed 720 RPM at 60Hz Static Gear Train Rating 400 oz.-in. (28,800 gm.-cm.) Varies with gear train construction. Rotation Reversible Electrical Voltage: 24V, 115V, or 230V Frequency: 60Hz or 50Hz Power Input: 5 watts maximum Current Input: 24V-162ma, 115V-51ma, 230V-20ma Lubrication Permanently lubricated. Special lubricants available for operation under 32°F (0°C)...consult factory Ambient Operating Temperature Range 32° to 138°F (0° to 59°C) Output Shaft Options Available Leads 115V and 230V: 9 ± 1/2 in. (22.9 ± 1.27 cm) 24V: 6 1/2 in. ± 1/2 in. Stripped 3/16 ± 1/16 in. (.48 ± .16 cm) 22 AWG 7 x 30 top coat PVC insulation 1/32 in. (.08 cm.) thick Terminiation Points Exits at 12, 4, or 8 o'clock Directional Control Electrically controlled with phase shift capacitor. Capacitor not provided.

Instrument grade permanent magnet synchronous motor is electrically reversible and is precision built for long life applications. Available in speeds from 1 RPM to 240 RPM. Also available without gearhead as direct drive motor...consult factory.

AC Gear Motor - Model 550 Features

  • Electrically reversible by switching one connection of motor and capacitor
  • Rugged die cast housing
  • Impedance protected
  • UL & CSA recognized
  • Options available...consult factory

Specifications

Equivalent Torque
Running: 1200 oz.-in. (86.3 kg.-cm.) at 1 RPM
Starting: 1080 oz.-in. (77.6 kg.-cm.) at 1 RPM

Rotor Speed
720 RPM at 60Hz

Static Gear Train Rating
400 oz.-in. (28,800 gm.-cm.)
Varies with gear train construction.

Rotation
Reversible

Electrical
Voltage: 24V, 115V, or 230V
Frequency: 60Hz or 50Hz
Power Input: 5 watts maximum
Current Input: 24V-162ma, 115V-51ma, 230V-20ma

Lubrication
Permanently lubricated. Special lubricants available for operation under 32°F (0°C)...consult factory

Ambient Operating Temperature Range
32° to 138°F (0° to 59°C)

Output Shaft Options Available

Leads
115V and 230V: 9 ± 1/2 in. (22.9 ± 1.27 cm)
24V: 6 1/2 in. ± 1/2 in.
Stripped 3/16 ± 1/16 in. (.48 ± .16 cm)
22 AWG 7 x 30 top coat
PVC insulation 1/32 in. (.08 cm.) thick

Terminiation Points
Exits at 12, 4, or 8 o'clock

Directional Control
Electrically controlled with phase shift capacitor.
Capacitor not provided.

Supplier's Site

Technical Specifications

  Autotrol Corporation
Product Category Gearmotors
Product Number Model 550
Product Name Permanent Magnet Synchronous AC Gear Motor
Motor Type AC Motor
AC Construction Synchronous
AC Voltage & Frequency 24 V; 120V/60Hz; 208-230/240V 60Hz; International Voltages
Phase Single-phase
AC Motor Features Multi-speed; Reversible
Unlock Full Specs
to access all available technical data

Similar Products

SXA Gear Motor, 400V Batteryless - SXA20DW_-VL090-03 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 2.68 HP
Gearbox Ratio 3 : 1
Units Metric
View Details
Motors - AC, DC - 403-1113225018-ND - DigiKey
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
DC-Gearmotors Series 2619 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 1.22 in-oz/amp (8.59 mN-m/amp)
View Details
AC Motors - 4784847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type AC Motor
AC Construction Induction geared; Induction
Phase Three-phase
View Details