Autonics USA, Inc. Temperature Controller, 100Vac To 240Vac; Thermocouple Type Autonics TOS-B4RK6F

Description
TEMPERATURE CONTROLLER, 100VAC TO 240VAC; Thermocouple Type:K; Operating Temperature Max:50°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:-; Output Voltage Max:250VAC; Output Voltage Min:-; Product Range:
Datasheet
Description
TEMPERATURE CONTROLLER, 100VAC TO 240VAC; Thermocouple Type:K; Operating Temperature Max:50°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:-; Output Voltage Max:250VAC; Output Voltage Min:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Controller, 100Vac To 240Vac; Thermocouple Type Autonics - 68R2201 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Controller, 100Vac To 240Vac; Thermocouple Type Autonics
68R2201
Temperature Controller, 100Vac To 240Vac; Thermocouple Type Autonics 68R2201
TEMPERATURE CONTROLLER, 100VAC TO 240VAC; Thermocouple Type:K; Operating Temperature Max:50°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:-; Output Voltage Max:250VAC; Output Voltage Min:-; Product Range:

TEMPERATURE CONTROLLER, 100VAC TO 240VAC; Thermocouple Type:K; Operating Temperature Max:50°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:-; Output Voltage Max:250VAC; Output Voltage Min:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Temperature Controllers
Product Number 68R2201
Product Name Temperature Controller, 100Vac To 240Vac; Thermocouple Type Autonics
Type K
Unlock Full Specs
to access all available technical data

Similar Products

Spa amd Hot Tub Controls -  - Tecmark Corporation
Tecmark Corporation
Specs
Control Limit
Form Factor Chassis
Interface Switches
View Details
Electronic Hygrotherm ETF 012 - 01230.9-00 - STEGO
Specs
Controller Type Humidity
Control Limit
Features Multi-Function
View Details
2 suppliers
Mold Controllers - Altanium Delta5™ Controller - Husky Technologies™
Specs
Controller Type Hot Runner
Features Multi-Function
Interface Digital Front Panel
View Details